Microchip Technology, Inc. 8-Channel High Voltage Analog Switch HV230

Description
HV230 is a low charge injection 8-channel, high-voltage, analog switch integrated circuit (IC) with bleed resistors. This device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data is shifted into an 8-bit shift register which can then be retained in an 8-bit latch. To reduce any possible clock feed-through noise, Latch Enable (LE) should be left high until all bits are clocked in. Using HVCMOS® technology, this switch combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. This IC is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +50V/-150V, or +100V/-100V. Additional Features HVCMOS® technology for high performance Very low quiescent power dissipation (-10µA max.) Output on-resistance typically (22Ω typ.) Integrated bleed resistors on the outputs Low parasitic capacitances DC to 50MHz small signal frequency response -60dB typical output OFF isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity ON-chip shift register, latch and clear logic circuitry Flexible high voltage supplies
Datasheet
Description
HV230 is a low charge injection 8-channel, high-voltage, analog switch integrated circuit (IC) with bleed resistors. This device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data is shifted into an 8-bit shift register which can then be retained in an 8-bit latch. To reduce any possible clock feed-through noise, Latch Enable (LE) should be left high until all bits are clocked in. Using HVCMOS® technology, this switch combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. This IC is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +50V/-150V, or +100V/-100V. Additional Features HVCMOS® technology for high performance Very low quiescent power dissipation (-10µA max.) Output on-resistance typically (22Ω typ.) Integrated bleed resistors on the outputs Low parasitic capacitances DC to 50MHz small signal frequency response -60dB typical output OFF isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity ON-chip shift register, latch and clear logic circuitry Flexible high voltage supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel High Voltage Analog Switch - HV230 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Channel High Voltage Analog Switch
HV230
8-Channel High Voltage Analog Switch HV230
HV230 is a low charge injection 8-channel, high-voltage, analog switch integrated circuit (IC) with bleed resistors. This device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data is shifted into an 8-bit shift register which can then be retained in an 8-bit latch. To reduce any possible clock feed-through noise, Latch Enable (LE) should be left high until all bits are clocked in. Using HVCMOS® technology, this switch combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. This IC is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +50V/-150V, or +100V/-100V. Additional Features HVCMOS® technology for high performance Very low quiescent power dissipation (-10µA max.) Output on-resistance typically (22Ω typ.) Integrated bleed resistors on the outputs Low parasitic capacitances DC to 50MHz small signal frequency response -60dB typical output OFF isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity ON-chip shift register, latch and clear logic circuitry Flexible high voltage supplies

HV230 is a low charge injection 8-channel, high-voltage, analog switch integrated circuit (IC) with bleed resistors. This device can be used in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Input data is shifted into an 8-bit shift register which can then be retained in an 8-bit latch. To reduce any possible clock feed-through noise, Latch Enable (LE) should be left high until all bits are clocked in. Using HVCMOS® technology, this switch combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. This IC is suitable for various combinations of high voltage supplies, e.g., VPP/VNN: +50V/-150V, or +100V/-100V.

Additional Features

  • HVCMOS® technology for high performance
  • Very low quiescent power dissipation (-10µA max.)
  • Output on-resistance typically (22Ω typ.)
  • Integrated bleed resistors on the outputs
  • Low parasitic capacitances
  • DC to 50MHz small signal frequency response
  • -60dB typical output OFF isolation at 5.0MHz
  • CMOS logic circuitry for low power
  • Excellent noise immunity
  • ON-chip shift register, latch and clear logic circuitry
  • Flexible high voltage supplies
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV230
Product Name 8-Channel High Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLV1G125GW-Q1HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Number of Pins 5
View Details
700 - 6000 MHz Automotive Wideband DPDT Switch - QPC1217Q - Qorvo
Specs
Standards and Certifications RoHS
Switch Type DPDT
Supply Voltage (VS) 2.8 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers