Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV2201PJ-G HV2201PJ-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1044321-HV2201PJ-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Family Name: HV2201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 19 Ohm Case / Package: 28-PLCC (11.5x11.5) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Alternative Parts (Cross-Reference): HV2201PJ-G M904; Introduction Date: March 21, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1044321-HV2201PJ-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Family Name: HV2201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 19 Ohm Case / Package: 28-PLCC (11.5x11.5) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Alternative Parts (Cross-Reference): HV2201PJ-G M904; Introduction Date: March 21, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV2201PJ-G - 1044321-HV2201PJ-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV2201PJ-G
1044321-HV2201PJ-G
Interface - Interface - Analog Switches - Special Purpose - HV2201PJ-G 1044321-HV2201PJ-G
Manufacturer: Microchip Technology Win Source Part Number: 1044321-HV2201PJ-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Family Name: HV2201 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 19 Ohm Case / Package: 28-PLCC (11.5x11.5) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Alternative Parts (Cross-Reference): HV2201PJ-G M904; Introduction Date: March 21, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1044321-HV2201PJ-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Family Name: HV2201
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 19 Ohm
Case / Package: 28-PLCC (11.5x11.5)
Single Supply Voltage (V+): 40 V to 200 V
Dual Supply Voltage(V±): ±40 V to 160 V
Alternative Parts (Cross-Reference): HV2201PJ-G M904;
Introduction Date: March 21, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2201PJ-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2201PJ-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2201PJ-G
IC ULTRASOUND SWITCH 1:1 28PLCC

IC ULTRASOUND SWITCH 1:1 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1044321-HV2201PJ-G HV2201PJ-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV2201PJ-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Serial Bus (USB) - USB 2.0 Peripheral Controllers - EZ-USB™ Serial Bridge Controller - CY7C65215-32LTXI - CY7C65215-32LTXI - Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller; CardBus Controller
Features RoHS
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,653 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260835-SI32281-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers