Microchip Technology, Inc. 12-Channel High Voltage Analog Switch HV209

Description
HV209 is a 200V low charge injection 12-channel high voltage analog switch configured as 6 SPDT analog switches intended for medical ultrasound applications. Bleed resistors are integrated on the output switches to eliminate charge built up on the piezo electric transducers.The bleed resistors are at a nominal value of 35kO. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The outputs are configured as single-pole double- throw analog switches. Data is shifted into a 6-bit shift register using an external clock. The LE latches the shift register data into the individual switch latches. A logic HI connects a switch common YX to SWX. A logic LOW connects YX to SWX. A logic HI in CL resets all switches to SWX simultaneously. Additional Features HVCMOS® technology for high performance Operating voltage of up to 200V Output on-resistance typically 22Ω Integrated bleed resistors on the outputs 5.0V to 12.0V CMOS logic compatibility Very low quiescent current consumption (-10µA) -58dB typical off isolation at 5.0MHz Low parasitic capacitance Excellent noise immunity Flexible high voltage supplies
Datasheet
Description
HV209 is a 200V low charge injection 12-channel high voltage analog switch configured as 6 SPDT analog switches intended for medical ultrasound applications. Bleed resistors are integrated on the output switches to eliminate charge built up on the piezo electric transducers.The bleed resistors are at a nominal value of 35kO. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The outputs are configured as single-pole double- throw analog switches. Data is shifted into a 6-bit shift register using an external clock. The LE latches the shift register data into the individual switch latches. A logic HI connects a switch common YX to SWX. A logic LOW connects YX to SWX. A logic HI in CL resets all switches to SWX simultaneously. Additional Features HVCMOS® technology for high performance Operating voltage of up to 200V Output on-resistance typically 22Ω Integrated bleed resistors on the outputs 5.0V to 12.0V CMOS logic compatibility Very low quiescent current consumption (-10µA) -58dB typical off isolation at 5.0MHz Low parasitic capacitance Excellent noise immunity Flexible high voltage supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12-Channel High Voltage Analog Switch - HV209 - Microchip Technology, Inc.
Chandler, AZ, United States
12-Channel High Voltage Analog Switch
HV209
12-Channel High Voltage Analog Switch HV209
HV209 is a 200V low charge injection 12-channel high voltage analog switch configured as 6 SPDT analog switches intended for medical ultrasound applications. Bleed resistors are integrated on the output switches to eliminate charge built up on the piezo electric transducers.The bleed resistors are at a nominal value of 35kO. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The outputs are configured as single-pole double- throw analog switches. Data is shifted into a 6-bit shift register using an external clock. The LE latches the shift register data into the individual switch latches. A logic HI connects a switch common YX to SWX. A logic LOW connects YX to SWX. A logic HI in CL resets all switches to SWX simultaneously. Additional Features HVCMOS® technology for high performance Operating voltage of up to 200V Output on-resistance typically 22Ω Integrated bleed resistors on the outputs 5.0V to 12.0V CMOS logic compatibility Very low quiescent current consumption (-10µA) -58dB typical off isolation at 5.0MHz Low parasitic capacitance Excellent noise immunity Flexible high voltage supplies

HV209 is a 200V low charge injection 12-channel high voltage analog switch configured as 6 SPDT analog switches intended for medical ultrasound applications. Bleed resistors are integrated on the output switches to eliminate charge built up on the piezo electric transducers.The bleed resistors are at a nominal value of 35kO. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. The outputs are configured as single-pole double- throw analog switches. Data is shifted into a 6-bit shift register using an external clock. The LE latches the shift register data into the individual switch latches. A logic HI connects a switch common YX to SWX. A logic LOW connects YX to SWX. A logic HI in CL resets all switches to SWX simultaneously.

Additional Features

  • HVCMOS® technology for high performance
  • Operating voltage of up to 200V
  • Output on-resistance typically 22Ω
  • Integrated bleed resistors on the outputs
  • 5.0V to 12.0V CMOS logic compatibility
  • Very low quiescent current consumption (-10µA)
  • -58dB typical off isolation at 5.0MHz
  • Low parasitic capacitance
  • Excellent noise immunity
  • Flexible high voltage supplies
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV209
Product Name 12-Channel High Voltage Analog Switch
Switch Type SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74HC1G66GW-Q100HTR-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
3 suppliers
 - DG301A/BCA - Rochester Electronics
Specs
Logic Family CMOS
Package Type DIP; CDIP; CDIP
View Details
3 suppliers