Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV20822FG-G HV20822FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 874013-HV20822FG-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 16 Channel 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: HV20822 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 874013-HV20822FG-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 16 Channel 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: HV20822 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV20822FG-G - 874013-HV20822FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV20822FG-G
874013-HV20822FG-G
Interface - Interface - Analog Switches - Special Purpose - HV20822FG-G 874013-HV20822FG-G
Manufacturer: Microchip Technology Win Source Part Number: 874013-HV20822FG-G Operating Temperature Range: 0°C ~ 70°C (TA) Features: Ultrasound Switch IC 16 Channel 48-LQFP (7x7) Package: 48-LQFP Package: Tray Mounting: Surface Mount Family Name: HV20822 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 874013-HV20822FG-G
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Ultrasound Switch IC 16 Channel 48-LQFP (7x7)
Package: 48-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: HV20822
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV20822FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV20822FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV20822FG-G
IC SWITCH SPST 32 OHM 48LQFP

IC SWITCH SPST 32 OHM 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 874013-HV20822FG-G HV20822FG-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV20822FG-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6999GX-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067BQ-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 24-VFQFN Exposed Pad
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Modems - ICs and Modules - SI2434-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers