Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV20320PJ-G HV20320PJ-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182506-HV20320PJ-G Packaging: Tube Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 28-LCC On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: HV20320 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182506-HV20320PJ-G Packaging: Tube Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 28-LCC On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: HV20320 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV20320PJ-G - 1182506-HV20320PJ-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV20320PJ-G
1182506-HV20320PJ-G
Interface - Interface - Analog Switches - Special Purpose - HV20320PJ-G 1182506-HV20320PJ-G
Manufacturer: Microchip Technology Win Source Part Number: 1182506-HV20320PJ-G Packaging: Tube Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 28-LCC On-State Resistance (Maximum): 38Ohm Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: HV20320 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V

Manufacturer: Microchip Technology
Win Source Part Number: 1182506-HV20320PJ-G
Packaging: Tube
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 28-LCC
On-State Resistance (Maximum): 38Ohm
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: HV20320
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 40V ~ 200V
Supply Voltage , Dual (V±): ±40V ~ 160V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV20320PJ-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV20320PJ-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV20320PJ-G
IC ULTRASOUND SWITCH 1:1 28PLCC

IC ULTRASOUND SWITCH 1:1 28PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1182506-HV20320PJ-G HV20320PJ-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV20320PJ-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details