Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV20220FG-G HV20220FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 119093-HV20220FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119093-HV20220FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV20220FG-G - 119093-HV20220FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV20220FG-G
119093-HV20220FG-G
Interface - Interface - Analog Switches - Special Purpose - HV20220FG-G 119093-HV20220FG-G
Manufacturer: Microchip Technology Win Source Part Number: 119093-HV20220FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119093-HV20220FG-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 38 Ohm
Case / Package: 48-LQFP (7x7)
Single Supply Voltage (V+): 40 V to 200 V
Dual Supply Voltage(V±): ±40 V to 160 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV20220FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV20220FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV20220FG-G
IC ULTRASOUND SWITCH 1:1 48LQFP

IC ULTRASOUND SWITCH 1:1 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 119093-HV20220FG-G HV20220FG-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV20220FG-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1460946 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4052BM96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1382224-HEF4053BTT-Q100J - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Interface Transceiver IC - 702-SI3018-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers