Microchip Technology, Inc. Low Charge Injection, 8-Channel, High Voltage Analog Switches HV20220

Description
This device is a low charge injection, 8-channel, high-voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. Input data is shifted into an 8-bit shift register which can then be retained in an 8-bit latch. To reduce any possible clock feed-through noise, Latch Enable Bar (LE) should be left high until all bits are clocked in. Using HVCMOS® technology, this switch combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. These ICs are suitable for various combinations of high voltage supplies, e.g., VPP/VNN : +50V/-150V, or +100V/-100V. Additional Features HVCMOS® technology for high performance Very low quiescent power dissipation (-10µA) Output on-resistance typically 22Ω Low parasitic capacitances DC to 50MHz small signal frequency response -60dB typical output off isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity On-chip shift register, latch and clear logic circuitry Flexible high voltage supplies
Datasheet
Description
This device is a low charge injection, 8-channel, high-voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. Input data is shifted into an 8-bit shift register which can then be retained in an 8-bit latch. To reduce any possible clock feed-through noise, Latch Enable Bar (LE) should be left high until all bits are clocked in. Using HVCMOS® technology, this switch combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. These ICs are suitable for various combinations of high voltage supplies, e.g., VPP/VNN : +50V/-150V, or +100V/-100V. Additional Features HVCMOS® technology for high performance Very low quiescent power dissipation (-10µA) Output on-resistance typically 22Ω Low parasitic capacitances DC to 50MHz small signal frequency response -60dB typical output off isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity On-chip shift register, latch and clear logic circuitry Flexible high voltage supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Charge Injection, 8-Channel, High Voltage Analog Switches - HV20220 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Charge Injection, 8-Channel, High Voltage Analog Switches
HV20220
Low Charge Injection, 8-Channel, High Voltage Analog Switches HV20220
This device is a low charge injection, 8-channel, high-voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. Input data is shifted into an 8-bit shift register which can then be retained in an 8-bit latch. To reduce any possible clock feed-through noise, Latch Enable Bar (LE) should be left high until all bits are clocked in. Using HVCMOS® technology, this switch combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. These ICs are suitable for various combinations of high voltage supplies, e.g., VPP/VNN : +50V/-150V, or +100V/-100V. Additional Features HVCMOS® technology for high performance Very low quiescent power dissipation (-10µA) Output on-resistance typically 22Ω Low parasitic capacitances DC to 50MHz small signal frequency response -60dB typical output off isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity On-chip shift register, latch and clear logic circuitry Flexible high voltage supplies

This device is a low charge injection, 8-channel, high-voltage analog switch integrated circuit (IC) intended for use in applications requiring high voltage switching controlled by low voltage control signals, such as ultrasound imaging and printers. Input data is shifted into an 8-bit shift register which can then be retained in an 8-bit latch. To reduce any possible clock feed-through noise, Latch Enable Bar (LE) should be left high until all bits are clocked in. Using HVCMOS® technology, this switch combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. These ICs are suitable for various combinations of high voltage supplies, e.g., VPP/VNN : +50V/-150V, or +100V/-100V.

Additional Features

    • HVCMOS® technology for high performance
    • Very low quiescent power dissipation (-10µA)
    • Output on-resistance typically 22Ω
    • Low parasitic capacitances
    • DC to 50MHz small signal frequency response
    • -60dB typical output off isolation at 5.0MHz
    • CMOS logic circuitry for low power
    • Excellent noise immunity
    • On-chip shift register, latch and clear logic circuitry
    • Flexible high voltage supplies
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV20220
Product Name Low Charge Injection, 8-Channel, High Voltage Analog Switches
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bus switch - 74CBTLV3126PW/GJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details