Microchip Technology, Inc. Oscillators HTM6101CA1B-030.0000

Description
HIGH TEMP MEMS BASED XO +3.3 VDC
Request a Quote Datasheet
Description
HIGH TEMP MEMS BASED XO +3.3 VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-HTM6101CA1B-030.0000TR-ND - DigiKey
Thief River Falls, MN, United States
HIGH TEMP MEMS BASED XO +3.3 VDC

HIGH TEMP MEMS BASED XO +3.3 VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-HTM6101CA1B-030.0000TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Through Hole Oscillators - ECS-100AX-010 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Programmable Timers and Oscillators - CY2XF32FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers