Microchip Technology, Inc. Gate Driver IC HT0740LG-G

Description
DIGITAL ISOCH GATE DVR 8SOIC Product overview: HT0740LG-G from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HT0740LG-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIGITAL ISOCH GATE DVR 8SOIC Product overview: HT0740LG-G from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HT0740LG-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
906-HT0740LG-G
Gate Driver IC 906-HT0740LG-G
DIGITAL ISOCH GATE DVR 8SOIC Product overview: HT0740LG-G from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HT0740LG-G can be used for catalog matching and distributor lookup.

DIGITAL ISOCH GATE DVR 8SOIC Product overview: HT0740LG-G from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-HT0740LG-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
HT0740LG-G
Gate Drivers HT0740LG-G
Gate Drivers 400V Isolated Output

Gate Drivers 400V Isolated Output

Buy Now Datasheet
Isolated Mosfet Driver, High Side, Soic8; Driver Configuration Microchip - 57AC2185 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Mosfet Driver, High Side, Soic8; Driver Configuration Microchip
57AC2185
Isolated Mosfet Driver, High Side, Soic8; Driver Configuration Microchip 57AC2185
ISOLATED MOSFET DRIVER, HIGH SIDE, SOIC8; Driver Configuration:High Side; Peak Output Current:-; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:50µs; Output Delay:150µs; RoHS Compliant: Yes

ISOLATED MOSFET DRIVER, HIGH SIDE, SOIC8; Driver Configuration:High Side; Peak Output Current:-; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:50µs; Output Delay:150µs; RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - HT0740LG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
HT0740LG-G
Gate Drivers HT0740LG-G
High-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
HT0740LG-G
Isolators - Isolators - Gate Drivers HT0740LG-G
DIGITAL ISOCH GATE DVR 8SOIC

DIGITAL ISOCH GATE DVR 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-HT0740LG-G HT0740LG-G 57AC2185 HT0740LG-G HT0740LG-G
Product Name Gate Driver IC Gate Drivers Isolated Mosfet Driver, High Side, Soic8; Driver Configuration Microchip Gate Drivers Isolators - Isolators - Gate Drivers
Number of Outputs 1; 1
Supply Voltage 0.5000 to 5.5 volts 3.15 to 5.5 volts 3.15 to 5.5 volts
Rise Time 650000 ns 650000 ns
Fall Time 3.00E6 ns 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 2EDN7523RXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
4 suppliers
Specs
Packing Method Tube; Tube; Other
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details