Manufacturer: Microchip Technology
Win Source Part Number: 920047-HCS410/SN
Series: KEELOQ®
Features: Code Hopping Encoder and Transponder 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: HCS410
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Code Hopping Encoder and Transponder 8-SOIC
IC CODE HOP ENCOD/TRNSPND 8SOIC
Code Hopping Encoder and Transponder 8-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 920047-HCS410/SN | HCS410/SN-ND | HCS410/SN | HCS410/SN |
| Product Name | Specialized ICs - HCS410/SN | Specialized ICs | Specialized ICs | Specialized ICs |