Manufacturer: Microchip Technology
Win Source Part Number: 037660-HCS301/SN
Packaging: Tube/Rail
Type: Code Hopping Encoder
Applications: Remote Secure Access, Keyless Entry
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Code Hopping Encoder 8-SOIC
IC CODE HOPPING ENCODER 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 037660-HCS301/SN | HCS301/SN-ND | HCS301/SN | HCS301/SN |
| Product Name | Specialized ICs - HCS301/SN | Specialized ICs | Specialized ICs | Specialized ICs |