Manufacturer: Microchip Technology
Win Source Part Number: 873367-HCS101-I/P
Features: Fixed Code Encoder 8-PDIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: HCS101
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FIXED CODE ENCODER 8DIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 873367-HCS101-I/P | HCS101-I/P | HCS101-I/P |
| Product Name | Specialized ICs - HCS101-I/P | Specialized ICs | Specialized ICs |