Microchip Technology, Inc. Embedded Processors and Controllers - HA1839-I/SS HA1839-I/SS

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996636-HA1839-I/SS Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996636-HA1839-I/SS Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - HA1839-I/SS - 996636-HA1839-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - HA1839-I/SS
996636-HA1839-I/SS
Embedded Processors and Controllers - HA1839-I/SS 996636-HA1839-I/SS
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996636-HA1839-I/SS Categories: Embedded Processors and Controllers Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996636-HA1839-I/SS
Categories: Embedded Processors and Controllers
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 996636-HA1839-I/SS
Product Name Embedded Processors and Controllers - HA1839-I/SS
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM8513X-AD-T-1 - 172997-ADM8513 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; PG-LQFP-48-1
View Details
4 suppliers
Inverting Schmitt trigger - 74AHC1G14GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260822-SI32174-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers