Microchip Technology, Inc. Single IGBTs GN2470K4-G

Description
IGBT 700V 1A 2.5W Surface Mount TO-252
Request a Quote Datasheet
Description
IGBT 700V 1A 2.5W Surface Mount TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - GN2470K4-G-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
GN2470K4-G-ND
Single IGBTs GN2470K4-G-ND
IGBT 700V 1A 2.5W Surface Mount TO-252

IGBT 700V 1A 2.5W Surface Mount TO-252

Buy Now Datasheet
IGBTs - Single - GN2470K4-G - 1041027-GN2470K4-G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - GN2470K4-G
1041027-GN2470K4-G
IGBTs - Single - GN2470K4-G 1041027-GN2470K4-G
Manufacturer: Microchip Technology Win Source Part Number: 1041027-GN2470K4-G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 700V Maximum Power Dissipation: 2.5W Pulsed Collector Current: 3.5A Collector-emitter saturation voltage(Max): 5V @ 13V, 3A Turn-on and Turn-off delay time: 8ns/20ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1041027-GN2470K4-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 700V
Maximum Power Dissipation: 2.5W
Pulsed Collector Current: 3.5A
Collector-emitter saturation voltage(Max): 5V @ 13V, 3A
Turn-on and Turn-off delay time: 8ns/20ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
700V 3.5A IGBT Transistor
279-GN2470K4-G
700V 3.5A IGBT Transistor 279-GN2470K4-G
IC IGBT 700V 3.5A 3DPAK Product overview: GN2470K4-G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.5A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 700V, 3.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GN2470K4-G can be used for catalog matching and distributor lookup.

IC IGBT 700V 3.5A 3DPAK Product overview: GN2470K4-G from Microchip Technology is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 3.5A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 700V, 3.5A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-GN2470K4-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number GN2470K4-G-ND 1041027-GN2470K4-G 279-GN2470K4-G
Product Name Single IGBTs IGBTs - Single - GN2470K4-G 700V 3.5A IGBT Transistor
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data