Microchip Technology, Inc. RF and Wireless - RF Amplifiers GMICP2735-70P

Description
IC RF AMP 2.7GHZ-3.5GHZ
Description
IC RF AMP 2.7GHZ-3.5GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
GMICP2735-70P
RF and Wireless - RF Amplifiers GMICP2735-70P
IC RF AMP 2.7GHZ-3.5GHZ

IC RF AMP 2.7GHZ-3.5GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number GMICP2735-70P
Product Name RF and Wireless - RF Amplifiers
Frequency Range 2700 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1049195-BGA5L1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
View Details
4 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
12-46 GHz GaAs Surface Mount LO Driver Amplifier - AMM-7200ASM - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2213D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 20000 MHz
View Details