Microchip Technology, Inc. RF Amplifiers GMICP2731-10

Description
IC RF AMP 5G 27.5GHZ-31GHZ DIE
Request a Quote Datasheet
Description
IC RF AMP 5G 27.5GHZ-31GHZ DIE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 150-GMICP2731-10-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
150-GMICP2731-10-ND
RF Amplifiers 150-GMICP2731-10-ND
IC RF AMP 5G 27.5GHZ-31GHZ DIE

IC RF AMP 5G 27.5GHZ-31GHZ DIE

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
GMICP2731-10
RF and Wireless - RF Amplifiers GMICP2731-10
IC RF AMP 5G 27.5GHZ-31GHZ DIE

IC RF AMP 5G 27.5GHZ-31GHZ DIE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 150-GMICP2731-10-ND GMICP2731-10
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 27500 to 31000 MHz 27500 to 31000 MHz
Minimum Gain 22 dB ? to 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - RF2374TR7 - 093071-RF2374TR7 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 800 to 3800 MHz
Minimum Gain 13.5 to 14.5 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
870 MHz, 25 dB Gain CATV Power Doubler Amplifier - ACA3748 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24 dB
Maximum Gain 26 dB
View Details
APM-7099PA, 0.01GHz - 20 GHz Low Phase Noise Amplifier - APM-7099PA - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details