MICROCHIP TECHNOLOGY, INC.
GMICP0618-10 -- RF AND WIRELESS - RF AMPLIFIERS
Microchip Technology, Inc.
RF and Wireless - RF Amplifiers
GMICP0618-10
Description
IC RF AMP 6GHZ-18GHZ
Description
IC RF AMP 6GHZ-18GHZ
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
GMICP0618-10 |
|
Product Name
|
RF and Wireless - RF Amplifiers |
|
Frequency Range
|
6000 to 18000 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
12.5 dB
View Details
5 suppliers
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range
20 to 7000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
8 to 4000 MHz
Minimum Gain
14 dB
View Details
Amplifier Type
Low Noise Amplifier; Low noise
RoHS Compliant
RoHS
Gain Flatness
18.3 dB
View Details