Microchip Technology, Inc. 100V FREDFET FREDFET-100V

Description
Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available. Additional Features Class D amplifiers up to 2MHz High voltage pulsed DC AM transmitters Plasma deposition/etch Series Gate Resistance (Rg) <0.1 ohm Tr and Tf times of <10ns Industry's Lowest Gate Charge Fast switching, uniform signal propagation Pulse power applications Fast switching, reduced gate drive power
Datasheet
Description
Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available. Additional Features Class D amplifiers up to 2MHz High voltage pulsed DC AM transmitters Plasma deposition/etch Series Gate Resistance (Rg) <0.1 ohm Tr and Tf times of <10ns Industry's Lowest Gate Charge Fast switching, uniform signal propagation Pulse power applications Fast switching, reduced gate drive power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V FREDFET - FREDFET-100V - Microchip Technology, Inc.
Chandler, AZ, United States
100V FREDFET
FREDFET-100V
100V FREDFET FREDFET-100V
Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available. Additional Features Class D amplifiers up to 2MHz High voltage pulsed DC AM transmitters Plasma deposition/etch Series Gate Resistance (Rg) <0.1 ohm Tr and Tf times of <10ns Industry's Lowest Gate Charge Fast switching, uniform signal propagation Pulse power applications Fast switching, reduced gate drive power

Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip.

Body Diode Options
MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.

Additional Features

    • Class D amplifiers up to 2MHz
    • High voltage pulsed DC
    • AM transmitters
    • Plasma deposition/etch
    • Series Gate Resistance (Rg) <0.1 ohm
    • Tr and Tf times of <10ns
    • Industry's Lowest Gate Charge
    • Fast switching, uniform signal propagation
    • Pulse power applications
    • Fast switching, reduced gate drive power
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number FREDFET-100V
Product Name 100V FREDFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; Sot-23
View Details
Transistor - 67767591 - Radwell International
Fuji Electric Corp. of America
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910021SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
80 V, 1 A PNP medium power transistors - BC53-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers