Manufacturer: Microchip Technology
Win Source Part Number: 1173729-FDC37M817-MS
Packaging: Tray
Function: Controller
Interface: ISA Host
Supply Current: 15mA
Categories: Integrated Circuits
Supplier Device Package: 100-QFP (14x20)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: FDC37M817
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V
IC CTRLR ENHNCD SUPER I/O 100QFP
Controller ISA Host Interface 100-QFP (14x20)
IC CTRLR ENHNCD SUPER I/O 100QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1173729-FDC37M817-MS | FDC37M817-MS | FDC37M817-MS | FDC37M817-MS |
| Product Name | Interface - Interface - Controllers - FDC37M817-MS | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 5V | Other | Other; 5V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |