SMSC - Standard Microsystems Corporation Integrated Circuits (ICs) - Interface - Controllers FDC37C935FRQFP

Description
Win Source Part Number: 1226362-FDC37C935FRQ FP Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: SMSC Other Names: 2156-FDC37C935FRQFP, SMCSMCFDC37C935FRQFP RoHS Status: Not applicable
Request a Quote
Description
Win Source Part Number: 1226362-FDC37C935FRQ FP Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: SMSC Other Names: 2156-FDC37C935FRQFP, SMCSMCFDC37C935FRQFP RoHS Status: Not applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1226362-FDC37C935FRQFP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1226362-FDC37C935FRQFP
Integrated Circuits (ICs) - Interface - Controllers 1226362-FDC37C935FRQFP
Win Source Part Number: 1226362-FDC37C935FRQ FP Category: Integrated Circuits (ICs)>Interface - Controllers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: SMSC Other Names: 2156-FDC37C935FRQFP, SMCSMCFDC37C935FRQFP RoHS Status: Not applicable

Win Source Part Number: 1226362-FDC37C935FRQFP
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: SMSC
Other Names: 2156-FDC37C935FRQFP,SMCSMCFDC37C935FRQFP
RoHS Status: Not applicable

Buy Now
Controllers - FDC37C935FRQFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FDC37C935FRQFP
Controllers FDC37C935FRQFP
Interface

Interface

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FDC37C935FRQFP
Integrated Circuits (ICs) - Interface - Controllers FDC37C935FRQFP
PLUG-AND-PLAY COMPATIBLE ULTRA I

PLUG-AND-PLAY COMPATIBLE ULTRA I

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1226362-FDC37C935FRQFP FDC37C935FRQFP FDC37C935FRQFP
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900873P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN74AVC16835 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16835DGGRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4051BT,013 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260856-SI32170-B-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers