Microchip Technology, Inc. Interface Transceiver IC FDC37C932

Description
IC CTRLR ULTRA I/O 160MQFP Product overview: FDC37C932 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FDC37C932 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC CTRLR ULTRA I/O 160MQFP Product overview: FDC37C932 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FDC37C932 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 753-FDC37C932 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-FDC37C932
Interface Transceiver IC 753-FDC37C932
IC CTRLR ULTRA I/O 160MQFP Product overview: FDC37C932 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FDC37C932 can be used for catalog matching and distributor lookup.

IC CTRLR ULTRA I/O 160MQFP Product overview: FDC37C932 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-FDC37C932 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - FDC37C932 - 204093-FDC37C932 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FDC37C932
204093-FDC37C932
Interface - Interface - Controllers - FDC37C932 204093-FDC37C932
Manufacturer: Microchip Technology Win Source Part Number: 204093-FDC37C932 Packaging: Tray Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 160-QFP (28x28) Purpose: Controller Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 204093-FDC37C932
Packaging: Tray
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 160-QFP (28x28)
Purpose: Controller
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 753-FDC37C932 204093-FDC37C932
Product Name Interface Transceiver IC Interface - Interface - Controllers - FDC37C932
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIPS1025R - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type TO-252-3, DPak
View Details
Single Schmitt trigger buffer - 74AHC1G17GZ-Q100YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
RF and mmW Front End Module - SE2521A40-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details