Microchip Technology, Inc. Interface - Interface - Specialized - FDC37C78-HT FDC37C78-HT

Description
Manufacturer: Microchip Technology Win Source Part Number: 810507-FDC37C78-HT Packaging: Tray Mounting Style: SMD Supplier Device Package: 48-TQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: FDC37C78
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 810507-FDC37C78-HT Packaging: Tray Mounting Style: SMD Supplier Device Package: 48-TQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: FDC37C78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - FDC37C78-HT - 810507-FDC37C78-HT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - FDC37C78-HT
810507-FDC37C78-HT
Interface - Interface - Specialized - FDC37C78-HT 810507-FDC37C78-HT
Manufacturer: Microchip Technology Win Source Part Number: 810507-FDC37C78-HT Packaging: Tray Mounting Style: SMD Supplier Device Package: 48-TQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V Part Number Series: FDC37C78

Manufacturer: Microchip Technology
Win Source Part Number: 810507-FDC37C78-HT
Packaging: Tray
Mounting Style: SMD
Supplier Device Package: 48-TQFP (7x7)
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V
Part Number Series: FDC37C78

Buy Now
Sheung Wan, Hong Kong
I/O Controller Interface IC
FDC37C78-HT
I/O Controller Interface IC FDC37C78-HT
I/O Controller Interface IC Floppy Disk Controller

I/O Controller Interface IC Floppy Disk Controller

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
FDC37C78-HT
Interface - Specialized FDC37C78-HT
IC INTERFACE SPECIALIZED 48TQFP

IC INTERFACE SPECIALIZED 48TQFP

Supplier's Site Datasheet
Specialized - FDC37C78-HT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
FDC37C78-HT
Specialized FDC37C78-HT
Interface 48-TQFP (7x7)

Interface 48-TQFP (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - FDC37C78-HT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
FDC37C78-HT
Integrated Circuits (ICs) - Interface - Specialized FDC37C78-HT
IC INTERFACE SPECIALIZED 48TQFP

IC INTERFACE SPECIALIZED 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 810507-FDC37C78-HT FDC37C78-HT FDC37C78-HT FDC37C78-HT FDC37C78-HT
Product Name Interface - Interface - Specialized - FDC37C78-HT I/O Controller Interface IC Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8986876 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 10 v
Package Type Sot-223
View Details
 - 74ALVCH16374DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 702-SI32260-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers