Microchip Technology, Inc. Interface - Interface - Controllers - FDC37C665GT-MS FDC37C665GT-MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 774468-FDC37C665GT-M S Packaging: Tray Package: 100-BQFP Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: ISA Host Part Status: Obsolete(EOL) Family Name: FDC37C665 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): FDC37C665GTQFP; SCH5147-NW; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 774468-FDC37C665GT-M S Packaging: Tray Package: 100-BQFP Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: ISA Host Part Status: Obsolete(EOL) Family Name: FDC37C665 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): FDC37C665GTQFP; SCH5147-NW; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - FDC37C665GT-MS - 774468-FDC37C665GT-MS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - FDC37C665GT-MS
774468-FDC37C665GT-MS
Interface - Interface - Controllers - FDC37C665GT-MS 774468-FDC37C665GT-MS
Manufacturer: Microchip Technology Win Source Part Number: 774468-FDC37C665GT-M S Packaging: Tray Package: 100-BQFP Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: ISA Host Part Status: Obsolete(EOL) Family Name: FDC37C665 Categories: Integrated Circuits (ICs) Operating Supply Current: 35mA Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): FDC37C665GTQFP; SCH5147-NW; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 774468-FDC37C665GT-MS
Packaging: Tray
Package: 100-BQFP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: ISA Host
Part Status: Obsolete(EOL)
Family Name: FDC37C665
Categories: Integrated Circuits (ICs)
Operating Supply Current: 35mA
Manufacturer Package: 100-QFP (14x20)
Alternative Parts (Cross-Reference): FDC37C665GTQFP; SCH5147-NW;
Introduction Date: February 16, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 638-1007-ND - DigiKey
Thief River Falls, MN, United States
Controllers
638-1007-ND
Controllers 638-1007-ND
ISA Host Interface 100-QFP (14x20)

ISA Host Interface 100-QFP (14x20)

Buy Now Datasheet
Controllers - FDC37C665GT-MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FDC37C665GT-MS
Controllers FDC37C665GT-MS
ISA Host Interface 100-QFP (14x20)

ISA Host Interface 100-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FDC37C665GT-MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FDC37C665GT-MS
Integrated Circuits (ICs) - Interface - Controllers FDC37C665GT-MS
IC CTRLR SUPER I/O MULTI 100-QFP

IC CTRLR SUPER I/O MULTI 100-QFP

Supplier's Site
Interface - Controllers - FDC37C665GT-MS - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FDC37C665GT-MS
Interface - Controllers FDC37C665GT-MS
IC CTRLR SUPER I/O MULTI 100-QFP

IC CTRLR SUPER I/O MULTI 100-QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 774468-FDC37C665GT-MS 638-1007-ND FDC37C665GT-MS FDC37C665GT-MS FDC37C665GT-MS
Product Name Interface - Interface - Controllers - FDC37C665GT-MS Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Device Type Sensor Interface Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 4.5 V ~ 5.5 V 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Technology ISA Host ISA Host ISA Host
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Interface Transceiver IC - 722-SI2417-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Interface - CODECs - AD1835AASZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UART - 1897772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Microwire™; Irda
Device Type UART
Features RoHS
View Details