Manufacturer: Microchip Technology
Win Source Part Number: 1173724-FDC37B787-NS
Packaging: Tray
Mounting Style: SMD
Interface: ISA Host
Categories: Integrated Circuits
Supplier Device Package: 128-QFP (14x20)
Manufacturer Homepage: www.smsc.com
Manufacturer Package: 128-BQFP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: FDC37B787
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
IC INTERFACE SPECIALIZED 128QFP
I/O Controller Interface IC Enhanced Super I/O Controller- Pb Free
IC INTERFACE SPECIALIZED 128QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1173724-FDC37B787-NS | FDC37B787-NS | FDC37B787-NS | FDC37B787-NS | FDC37B787-NS |
| Product Name | Interface - Interface - Specialized - FDC37B787-NS | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | ||
| Package Type | QFP | QFP-128 | QFP; 128-BQFP | QFP; 128-BQFP |