Manufacturer: Microchip Technology
Win Source Part Number: 204091-FDC37B727-NS
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
I/O Controller Interface IC Enhanced Super I/O Controller- Pb Free
IC INTERFACE SPECIALIZED 128QFP
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 204091-FDC37B727-NS | FDC37B727-NS | FDC37B727-NS | FDC37B727-NS |
| Product Name | Interface - Interface - Specialized - FDC37B727-NS | Specialized | I/O Controller Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 4.5 V ~ 5.5 V | Other; 4.5V ~ 5.5V | 5V | Other |
| Package Type | QFP; 128-QFP (14x20) | QFP; 128-BQFP | PQFP-128 | QFP |
| Technology | ISA Host |