Microchip Technology, Inc. FPGA Programmable Logic Device EX256-TQ100A

Description
IC FPGA 81 I/O 100TQFP Product overview: EX256-TQ100A from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX256-TQ100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 81 I/O 100TQFP Product overview: EX256-TQ100A from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX256-TQ100A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EX256-TQ100A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EX256-TQ100A
FPGA Programmable Logic Device 696-EX256-TQ100A
IC FPGA 81 I/O 100TQFP Product overview: EX256-TQ100A from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX256-TQ100A can be used for catalog matching and distributor lookup.

IC FPGA 81 I/O 100TQFP Product overview: EX256-TQ100A from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EX256-TQ100A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQ100A - 918787-EX256-TQ100A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQ100A
918787-EX256-TQ100A
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQ100A 918787-EX256-TQ100A
Manufacturer: Microchip Technology Win Source Part Number: 918787-EX256-TQ100A Series: EX Operating Temperature Range: -40°C ~ 125°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP Package: Tray Package: 100-LQFP Mounting: Surface Mount Number of I/O: 81 Part Status: Obsolete Family Name: EX256 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 10080 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 918787-EX256-TQ100A
Series: EX
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Number of I/O: 81
Part Status: Obsolete
Family Name: EX256
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 10080
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQ100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EX256-TQ100A
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EX256-TQ100A
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EX256-TQ100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EX256-TQ100A
FPGAs (Field Programmable Gate Array) EX256-TQ100A
EX Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP

EX Field Programmable Gate Array (FPGA) IC 81 512 100-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQ100A - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EX256-TQ100A
Embedded - FPGAs (Field Programmable Gate Array) EX256-TQ100A
IC FPGA 81 I/O 100TQFP

IC FPGA 81 I/O 100TQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EX256-TQ100A 918787-EX256-TQ100A EX256-TQ100A EX256-TQ100A EX256-TQ100A
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EX256-TQ100A Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 12000 12000 12000
Logic Cells / Logic Blocks 512 512 512
Package Type Other; Tray QFP; TQFP; Other; 100-TQFP (14x14) QFP QFP; Other; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details