Microchip Technology, Inc. Discrete Semiconductor Products ES1J-TP

Description
Manufacturer: Microchip Technology Win Source Part Number: 066606-ES1J-TP Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: DO-214AC (HSMA) Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5µA @ 600V Operating Temperature - Junction: -50°C ~ 150°C Capacitance @ Vr F: 45pF @ 4V 1MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 066606-ES1J-TP Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: DO-214AC (HSMA) Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5µA @ 600V Operating Temperature - Junction: -50°C ~ 150°C Capacitance @ Vr F: 45pF @ 4V 1MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 066606-ES1J-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
066606-ES1J-TP
Discrete Semiconductor Products 066606-ES1J-TP
Manufacturer: Microchip Technology Win Source Part Number: 066606-ES1J-TP Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Packaging: Reel Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: DO-214AC SMA Manufacturer Device Package: DO-214AC (HSMA) Standard Package: 1 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.35V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5µA @ 600V Operating Temperature - Junction: -50°C ~ 150°C Capacitance @ Vr F: 45pF @ 4V 1MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 066606-ES1J-TP
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: DO-214AC (HSMA)
Standard Package: 1
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5µA @ 600V
Operating Temperature - Junction: -50°C ~ 150°C
Capacitance @ Vr F: 45pF @ 4V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 066606-ES1J-TP
Product Name Discrete Semiconductor Products
Diode Type Standard
VF 1.35 volts
VR 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4979 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 63 mA
IR 2 mA
View Details
Bridge Rectifiers - CC2580-ND - DigiKey
Sensata Technologies
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
View Details
2 suppliers
General purpose diode - BAS321Z - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers