Microchip Technology, Inc. Interface - Interface - Specialized - EQCO875SC.3-HS EQCO875SC.3-HS

Description
Manufacturer: Microchip Technology Win Source Part Number: 870682-EQCO875SC.3-H S Features: Camera Interface 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 870682-EQCO875SC.3-H S Features: Camera Interface 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - EQCO875SC.3-HS - 870682-EQCO875SC.3-HS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - EQCO875SC.3-HS
870682-EQCO875SC.3-HS
Interface - Interface - Specialized - EQCO875SC.3-HS 870682-EQCO875SC.3-HS
Manufacturer: Microchip Technology Win Source Part Number: 870682-EQCO875SC.3-H S Features: Camera Interface 16-QFN (4x4) Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 870682-EQCO875SC.3-HS
Features: Camera Interface 16-QFN (4x4)
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Specialized - EQCO875SC.3-HS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
EQCO875SC.3-HS
Interface - Specialized EQCO875SC.3-HS
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
EQCO875SC.3-HS
Integrated Circuits (ICs) - Interface - Specialized EQCO875SC.3-HS
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 870682-EQCO875SC.3-HS EQCO875SC.3-HS EQCO875SC.3-HS
Product Name Interface - Interface - Specialized - EQCO875SC.3-HS Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C65620-56LTXA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology USB; USB
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370811-74AHC1G66GW-Q100H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260828-SI32177-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers