ASYMMETRIC COAX DRIVER, 6.25GBPS, QFN-16; IC Interface Type:Serial; Interface Applications:Video Cameras, Video Switchers, Video Editing Systems; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 40X5802 |
| Product Name | Asymmetric Coax Driver, 6.25Gbps, Qfn-16; Ic Interface Type Microchip |
| Features | RoHS |