IC VIDEO DRIVER 16QFN Product overview: EQCO31T20.3 from Microchip Technology is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-EQCO31T20.3 can be used for catalog matching and distributor lookup.
Video Driver IC Serial 16-QFN (4x4) Package
Win Source Part Number: 1370763-EQCO31T20.3
Category: Integrated Circuits (ICs) - Linear - Video Processing
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Last Time Buy
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: EQCO31T20.3
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
Applications: Professional Video
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Driver
Voltage - Supply: 1.2V ~ 3.3V
Control Interface: Serial
ASYMMETRIC COAX DRIVER, 3.125GBPS, QFN16; Video Processor Application:High Definition Camera Links, Machine Vision, Military, Aerospace, Broadcast & Surveillance Cameras; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; IC RoHS Compliant: Yes
IC VIDEO DRIVER 16QFN
Video Driver IC Serial 16-QFN (4x4) Package
IC VIDEO DRIVER 16QFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-EQCO31T20.3 | EQCO31T20.3-ND | 1370763-EQCO31T20.3 | 53X3140 | EQCO31T20.3 | EQCO31T20.3 | EQCO31T20.3 |
| Product Name | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Asymmetric Coax Driver, 3.125Gbps, Qfn16; Video Processor Application Microchip | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Supply Voltage | 1.2 to 3.3 volts | 1.2 to 3.3 volts | 1.15 to 1.25 volts |