Microchip Technology, Inc. Asymmetric Coax Driver, 3.125Gbps, Qfn16; Ic Interface Type Microchip EQCO31T20.3-TRAY

Description
ASYMMETRIC COAX DRIVER, 3.125GBPS, QFN16; IC Interface Type:Serial; Interface Applications:Video Cameras, Video Switchers, Video Editing Systems; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
ASYMMETRIC COAX DRIVER, 3.125GBPS, QFN16; IC Interface Type:Serial; Interface Applications:Video Cameras, Video Switchers, Video Editing Systems; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Asymmetric Coax Driver, 3.125Gbps, Qfn16; Ic Interface Type Microchip - 40X5799 - Newark, An Avnet Company
Chicago, IL, United States
Asymmetric Coax Driver, 3.125Gbps, Qfn16; Ic Interface Type Microchip
40X5799
Asymmetric Coax Driver, 3.125Gbps, Qfn16; Ic Interface Type Microchip 40X5799
ASYMMETRIC COAX DRIVER, 3.125GBPS, QFN16; IC Interface Type:Serial; Interface Applications:Video Cameras, Video Switchers, Video Editing Systems; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN RoHS Compliant: Yes

ASYMMETRIC COAX DRIVER, 3.125GBPS, QFN16; IC Interface Type:Serial; Interface Applications:Video Cameras, Video Switchers, Video Editing Systems; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 40X5799
Product Name Asymmetric Coax Driver, 3.125Gbps, Qfn16; Ic Interface Type Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IC ACTIVE BIAS CONTROLLER SOT343 - 376-BCR400WH6327XTSA1 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3V
View Details
Quad buffer/line driver; 3-state - 74AHCT125D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-89847012A - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Telecom - SI32261-C-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
2 suppliers