Microchip Technology, Inc. Asymmetric Coax Equalizer, 1.2V, Qfn-16; Ic Interface Type Microchip EQCO31R20.3

Description
ASYMMETRIC COAX EQUALIZER, 1.2V, QFN-16; IC Interface Type:-; Interface Applications:HD Camera Links, Machine Vision, Military, Aerospace, Medical, Broadcast & Surveillance Cameras; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V;RoHS Compliant: Yes
Datasheet
Description
ASYMMETRIC COAX EQUALIZER, 1.2V, QFN-16; IC Interface Type:-; Interface Applications:HD Camera Links, Machine Vision, Military, Aerospace, Medical, Broadcast & Surveillance Cameras; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Asymmetric Coax Equalizer, 1.2V, Qfn-16; Ic Interface Type Microchip - 53X3139 - Newark, An Avnet Company
Chicago, IL, United States
Asymmetric Coax Equalizer, 1.2V, Qfn-16; Ic Interface Type Microchip
53X3139
Asymmetric Coax Equalizer, 1.2V, Qfn-16; Ic Interface Type Microchip 53X3139
ASYMMETRIC COAX EQUALIZER, 1.2V, QFN-16; IC Interface Type:-; Interface Applications:HD Camera Links, Machine Vision, Military, Aerospace, Medical, Broadcast & Surveillance Cameras; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V;RoHS Compliant: Yes

ASYMMETRIC COAX EQUALIZER, 1.2V, QFN-16; IC Interface Type:-; Interface Applications:HD Camera Links, Machine Vision, Military, Aerospace, Medical, Broadcast & Surveillance Cameras; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53X3139
Product Name Asymmetric Coax Equalizer, 1.2V, Qfn-16; Ic Interface Type Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface - Interface - Controllers - AN983BL - 052209-AN983BL - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; PG-PQFP-128
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 872-DWM1001C - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
View Details