Microchip Technology, Inc. Interface Transceiver IC EQCO125T40C1-I/8EX

Description
IC DRIVER 1/0 16QFN Product overview: EQCO125T40C1-I/8EX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EQCO125T40C1-I/8 EX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 1/0 16QFN Product overview: EQCO125T40C1-I/8EX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EQCO125T40C1-I/8 EX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 710-EQCO125T40C1-I/8EX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-EQCO125T40C1-I/8EX
Interface Transceiver IC 710-EQCO125T40C1-I/8EX
IC DRIVER 1/0 16QFN Product overview: EQCO125T40C1-I/8EX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EQCO125T40C1-I/8 EX can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 16QFN Product overview: EQCO125T40C1-I/8EX from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-EQCO125T40C1-I/8EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1370864-EQCO125T40C1-I/8EX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1370864-EQCO125T40C1-I/8EX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1370864-EQCO125T40C1-I/8EX
Win Source Part Number: 1370864-EQCO125T40C1 -I/8EX Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. Type: Driver MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Last Time Buy Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (4x4) Base Product Number: EQCO125T40 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.25V Data Rate: 12.5Gbps Number of Drivers/Receivers: 1/0

Win Source Part Number: 1370864-EQCO125T40C1-I/8EX
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
Type: Driver
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Last Time Buy
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Base Product Number: EQCO125T40
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.25V
Data Rate: 12.5Gbps
Number of Drivers/Receivers: 1/0

Buy Now Datasheet
Coaxpress 2.0 Transmitter, -40 To 85 Rohs Compliant Microchip - 92AH1209 - Newark, An Avnet Company
Chicago, IL, United States
Coaxpress 2.0 Transmitter, -40 To 85 Rohs Compliant Microchip
92AH1209
Coaxpress 2.0 Transmitter, -40 To 85 Rohs Compliant Microchip 92AH1209
COAXPRESS 2.0 TRANSMITTER, -40 TO 85 ROHS COMPLIANT: YES

COAXPRESS 2.0 TRANSMITTER, -40 TO 85 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - EQCO125T40C1-I/8EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
EQCO125T40C1-I/8EX
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers EQCO125T40C1-I/8EX
IC DRIVER 1/0 16QFN

IC DRIVER 1/0 16QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-EQCO125T40C1-I/8EX 1370864-EQCO125T40C1-I/8EX 92AH1209 EQCO125T40C1-I/8EX
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Coaxpress 2.0 Transmitter, -40 To 85 Rohs Compliant Microchip Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface; Transceiver Transmitter Receiver; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.25V Other; 1.25V Other
Data Rate 1.25E7 kbps 1.25E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Controllers - ADM6992KX-AB-T-1-INF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Buffer with open-drain output - 74AHC1G07GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details