Microchip Technology, Inc. Controllers ENC28J60/SP

Description
Ethernet Controller 10 Base-T PHY SPI Interface 28-SPDIP
Request a Quote
Description
Ethernet Controller 10 Base-T PHY SPI Interface 28-SPDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ENC28J60/SP is a stand-alone Ethernet controller designed for use with microcontrollers equipped with a Serial Peripheral Interface (SPI). It is compliant with IEEE 802.3 standards and supports 10Base-T networks, featuring an integrated MAC and PHY. The controller operates with a clock speed of up to 20 MHz and includes an 8-Kbyte dual-port SRAM for packet buffering, allowing for efficient data transmission and reception. Key features include automatic polarity detection, programmable retransmission on collision, and filtering capabilities for unicast, multicast, and broadcast packets. The device supports both full and half-duplex modes and offers hardware-assisted checksum calculations for various network protocols. It operates within a voltage range of 3.1V to 3.6V and is available in multiple package types, including 28-Pin SPDIP, SSOP, SOIC, and QFN. The ENC28J60/SP is suitable for applications requiring reliable Ethernet connectivity and efficient data handling, making it a viable option for engineers looking to integrate Ethernet functionality into their projects.

Datasheet Summary
Powered by GS/AI

The ENC28J60/SP is a stand-alone Ethernet controller designed for use with microcontrollers equipped with a Serial Peripheral Interface (SPI). It is compliant with IEEE 802.3 standards and supports 10Base-T networks, featuring an integrated MAC and PHY. The controller operates with a clock speed of up to 20 MHz and includes an 8-Kbyte dual-port SRAM for packet buffering, allowing for efficient data transmission and reception. Key features include automatic polarity detection, programmable retransmission on collision, and filtering capabilities for unicast, multicast, and broadcast packets. The device supports both full and half-duplex modes and offers hardware-assisted checksum calculations for various network protocols. It operates within a voltage range of 3.1V to 3.6V and is available in multiple package types, including 28-Pin SPDIP, SSOP, SOIC, and QFN. The ENC28J60/SP is suitable for applications requiring reliable Ethernet connectivity and efficient data handling, making it a viable option for engineers looking to integrate Ethernet functionality into their projects.

Suppliers

Company
Product
Description
Supplier Links
Controllers - ENC28J60/SP-ND - DigiKey
Thief River Falls, MN, United States
Controllers
ENC28J60/SP-ND
Controllers ENC28J60/SP-ND
Ethernet Controller 10 Base-T PHY SPI Interface 28-SPDIP

Ethernet Controller 10 Base-T PHY SPI Interface 28-SPDIP

Buy Now Datasheet
Controllers - ENC28J60/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC28J60/SP
Controllers ENC28J60/SP
Ethernet Controller 10 Base-T PHY SPI Interface 28-SPDIP

Ethernet Controller 10 Base-T PHY SPI Interface 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC28J60/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC28J60/SP
Integrated Circuits (ICs) - Interface - Controllers ENC28J60/SP
IC ETHERNET CTRLR W/SPI 28SDIP

IC ETHERNET CTRLR W/SPI 28SDIP

Supplier's Site
Interface - Controllers - ENC28J60/SP - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ENC28J60/SP
Interface - Controllers ENC28J60/SP
IC ETHERNET CTRLR W/SPI 28SDIP

IC ETHERNET CTRLR W/SPI 28SDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ENC28J60/SP-ND ENC28J60/SP ENC28J60/SP ENC28J60/SP
Product Name Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology SPI; Ethernet SPI; SPI Ethernet; Ethernet SPI; SPI
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.1V ~ 3.6V 3.6V; Other; 3.1V ~ 3.6V 3.6V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - AD9882KSTZ-100 - Lingto Electronic Limited
Specs
Technology DVI; Analog, DVI
Device Type Sensor Interface
Package Type QFP; 100-LQFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details