Manufacturer: Microchip Technology
Win Source Part Number: 870466-ENC28J60/SO
Operating Temperature Range: -40°C ~ 85°C
Features: Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Part Status: Obsolete
Family Name: ENC28J60
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
IC ETHERNET CTRLR W/SPI 28SOIC
IC ETHERNET CTRLR W/SPI 28SOIC
Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 870466-ENC28J60/SO | ENC28J60/SO-ND | ENC28J60/SO | ENC28J60/SO | ENC28J60/SO |
| Product Name | Interface - Interface - Controllers - ENC28J60/SO | Controllers | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers | Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | CardBus Controller |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |