Microchip Technology, Inc. 2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-64™ MAC ID en561222

Description
The Microchip Technology Inc. 25AA02E64 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) with a pre-programmed globally unique IEEE EUI-64(tm) MAC Address. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02E64 is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed with Globally Unique, 64-bit IEEE MAC Address 10 MHz max. Clock Frequency Low-Power CMOS Technology- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection- Protect none, 1/4, 1/2 or all of array Built-in Write Protection - Power-on/off data protection circuitry- Write enable latch- Write-protect pin Endurance: 1,000,000 Erase/Write cycles Data retention: >200 years ESD protection: >4000V Temperature Ranges Supported - Industrial(I): -40C to +85C
Datasheet
Description
The Microchip Technology Inc. 25AA02E64 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) with a pre-programmed globally unique IEEE EUI-64(tm) MAC Address. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02E64 is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed with Globally Unique, 64-bit IEEE MAC Address 10 MHz max. Clock Frequency Low-Power CMOS Technology- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection- Protect none, 1/4, 1/2 or all of array Built-in Write Protection - Power-on/off data protection circuitry- Write enable latch- Write-protect pin Endurance: 1,000,000 Erase/Write cycles Data retention: >200 years ESD protection: >4000V Temperature Ranges Supported - Industrial(I): -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-64™ MAC ID - en561222 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-64™ MAC ID
en561222
2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-64™ MAC ID en561222
The Microchip Technology Inc. 25AA02E64 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) with a pre-programmed globally unique IEEE EUI-64(tm) MAC Address. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02E64 is available in the standard 8-lead SOIC and 6-lead SOT-23 packages. Additional Features Pre-programmed with Globally Unique, 64-bit IEEE MAC Address 10 MHz max. Clock Frequency Low-Power CMOS Technology- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V 256 x 8-bit Organization Write Page mode (up to 16 bytes) Sequential Read Self-Timed Erase and Write Cycles (5 ms max.) Block Write Protection- Protect none, 1/4, 1/2 or all of array Built-in Write Protection - Power-on/off data protection circuitry- Write enable latch- Write-protect pin Endurance: 1,000,000 Erase/Write cycles Data retention: >200 years ESD protection: >4000V Temperature Ranges Supported - Industrial(I): -40C to +85C

The Microchip Technology Inc. 25AA02E64 is a 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) with a pre-programmed globally unique IEEE EUI-64(tm) MAC Address. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 25AA02E64 is available in the standard 8-lead SOIC and 6-lead SOT-23 packages.

Additional Features

  • Pre-programmed with Globally Unique, 64-bit IEEE MAC Address
  • 10 MHz max. Clock Frequency
  • Low-Power CMOS Technology- Max. Write Current: 5 mA at 5.5V- Read Current: 5 mA at 5.5V, 10 MHz- Standby Current: 1 µA at 2.5V
  • 256 x 8-bit Organization
  • Write Page mode (up to 16 bytes)
  • Sequential Read
  • Self-Timed Erase and Write Cycles (5 ms max.)
  • Block Write Protection- Protect none, 1/4, 1/2 or all of array
  • Built-in Write Protection - Power-on/off data protection circuitry- Write enable latch- Write-protect pin
  • Endurance: 1,000,000 Erase/Write cycles
  • Data retention: >200 years
  • ESD protection: >4000V
  • Temperature Ranges Supported - Industrial(I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en561222
Product Name 2Kb 1.8V SPI Serial EEPROM with Pre-Programmed EUI-64™ MAC ID
Memory Category EEPROM
Data Rate 10 MHz
Data Retention 200 years
Endurance 1000000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27LV512-20/L089 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers