Microchip Technology, Inc. DDR4 DIMM Temperature Sensor with EEPROM en561017

Description
Microchip Technology Inc.’s MCP98244 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 512 Byte EEPROM which can be used to store memory module and vendor information. Additional Features Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD) 1MHz, 2-wire I2C™ Interface Specified VDD Range: 2.2V to 3.6V Operating Current: 100 µA (typ., EEPROM Idle) Available Package: TDFN-8 Temperature Sensor Features Temperature-to-Digit al Converter (°C) Sensor Accuracy (Grade B) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) Serial EEPROM Features Operating Current:- Write 250 µA (typical) for 3 ms (typical)- Read 100 µA (typical) Reversible Software Write Protect Software Write Protection for each 1 Kbit Block Organized as 2 banks of 256 x 8-bit (2 Kbit x 2)
Datasheet
Description
Microchip Technology Inc.’s MCP98244 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 512 Byte EEPROM which can be used to store memory module and vendor information. Additional Features Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD) 1MHz, 2-wire I2C™ Interface Specified VDD Range: 2.2V to 3.6V Operating Current: 100 µA (typ., EEPROM Idle) Available Package: TDFN-8 Temperature Sensor Features Temperature-to-Digit al Converter (°C) Sensor Accuracy (Grade B) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) Serial EEPROM Features Operating Current:- Write 250 µA (typical) for 3 ms (typical)- Read 100 µA (typical) Reversible Software Write Protect Software Write Protection for each 1 Kbit Block Organized as 2 banks of 256 x 8-bit (2 Kbit x 2)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDR4 DIMM Temperature Sensor with EEPROM - en561017 - Microchip Technology, Inc.
Chandler, AZ, United States
DDR4 DIMM Temperature Sensor with EEPROM
en561017
DDR4 DIMM Temperature Sensor with EEPROM en561017
Microchip Technology Inc.’s MCP98244 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 512 Byte EEPROM which can be used to store memory module and vendor information. Additional Features Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD) 1MHz, 2-wire I2C™ Interface Specified VDD Range: 2.2V to 3.6V Operating Current: 100 µA (typ., EEPROM Idle) Available Package: TDFN-8 Temperature Sensor Features Temperature-to-Digit al Converter (°C) Sensor Accuracy (Grade B) +75°C to +95°C- ±0.5°C/±2°C (typ./max.) +40°C to +125°C- ±1°C/±3°C (typ./max.) Serial EEPROM Features Operating Current:- Write 250 µA (typical) for 3 ms (typical)- Read 100 µA (typical) Reversible Software Write Protect Software Write Protection for each 1 Kbit Block Organized as 2 banks of 256 x 8-bit (2 Kbit x 2)

Microchip Technology Inc.’s MCP98244 digital temperature sensor converts temperature from -40°C and +125°C to a digital word. This sensor meets JEDEC Specification JC42.4-TSE2004B1 mobile Platform Memory Module Thermal Sensor Component. It provides an accuracy of ±0.2°C/±1°C (typical/maximum) from +75°C to +95°C. In addition, this device has an internal 512 Byte EEPROM which can be used to store memory module and vendor information.

Additional Features

    • Meets JEDEC Specification- JC42.4-TSE2004B1 Temperature Sensor with 4 Kbit Serial EEPROM for Serial Presence Detect (SPD)
    • 1MHz, 2-wire I2C™ Interface
    • Specified VDD Range: 2.2V to 3.6V
    • Operating Current: 100 µA (typ., EEPROM Idle)
    • Available Package: TDFN-8
    Temperature Sensor Features
    • Temperature-to-Digital Converter (°C)
    • Sensor Accuracy (Grade B)
    • +75°C to +95°C- ±0.5°C/±2°C (typ./max.)
    • +40°C to +125°C- ±1°C/±3°C (typ./max.)
    Serial EEPROM Features
    • Operating Current:- Write 250 µA (typical) for 3 ms (typical)- Read 100 µA (typical)
    • Reversible Software Write Protect
    • Software Write Protection for each 1 Kbit Block
    • Organized as 2 banks of 256 x 8-bit (2 Kbit x 2)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en561017
Product Name DDR4 DIMM Temperature Sensor with EEPROM
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - 4347194 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers