Microchip Technology, Inc. PIC16F1829LIN en560665

Description
The PIC16F1829LIN is a small footprint, MCU + Vreg + LIN Transceiver in a single package. Combining the flexible PIC16F1829 microcontroller with the powerful MCP2021A LIN transceiver enables a complete solution for LIN nodes and endpoints, compatible with LIN Specification versions 1.3, 2.0, 2.1, and SAEJ2602 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator MI2C, SPI, EUSART w/auto baud 2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference CVREF can be used as 5-bit DAC 10-bit ADC with Voltage Reference Integrated mTouch Capacitive Touch Sensing capability Supports LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent Automotive OEM requirements
Datasheet
Description
The PIC16F1829LIN is a small footprint, MCU + Vreg + LIN Transceiver in a single package. Combining the flexible PIC16F1829 microcontroller with the powerful MCP2021A LIN transceiver enables a complete solution for LIN nodes and endpoints, compatible with LIN Specification versions 1.3, 2.0, 2.1, and SAEJ2602 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator MI2C, SPI, EUSART w/auto baud 2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference CVREF can be used as 5-bit DAC 10-bit ADC with Voltage Reference Integrated mTouch Capacitive Touch Sensing capability Supports LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent Automotive OEM requirements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC16F1829LIN - en560665 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC16F1829LIN
en560665
PIC16F1829LIN en560665
The PIC16F1829LIN is a small footprint, MCU + Vreg + LIN Transceiver in a single package. Combining the flexible PIC16F1829 microcontroller with the powerful MCP2021A LIN transceiver enables a complete solution for LIN nodes and endpoints, compatible with LIN Specification versions 1.3, 2.0, 2.1, and SAEJ2602 Additional Features Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels Flash Program Memory with self read/write capability Internal 32MHz oscillator MI2C, SPI, EUSART w/auto baud 2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) Comparators with selectable Voltage Reference CVREF can be used as 5-bit DAC 10-bit ADC with Voltage Reference Integrated mTouch Capacitive Touch Sensing capability Supports LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602 Integrated 5.0V Vreg with output current of 70mA and current limit greater than 250mA ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2) Meets stringent Automotive OEM requirements

The PIC16F1829LIN is a small footprint, MCU + Vreg + LIN Transceiver in a single package. Combining the flexible PIC16F1829 microcontroller with the powerful MCP2021A LIN transceiver enables a complete solution for LIN nodes and endpoints, compatible with LIN Specification versions 1.3, 2.0, 2.1, and SAEJ2602

Additional Features

    • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
    • Flash Program Memory with self read/write capability
    • Internal 32MHz oscillator
    • MI2C, SPI, EUSART w/auto baud
    • 2 ECCP & 2 CCP (Enhanced/Capture Compare PWM)
    • Comparators with selectable Voltage Reference
      • CVREF can be used as 5-bit DAC
    • 10-bit ADC with Voltage Reference
    • Integrated mTouch Capacitive Touch Sensing capability
    • Supports LIN Bus Specifications Version 1.3, 2.0, 2.1 and SAE J2602
    • Integrated 5.0V Vreg with output current of 70mA and current limit greater than 250mA
    • ESD performance on Vbb & LIN pins > 15KV (IEC 61000-4-2)
    • Meets stringent Automotive OEM requirements
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en560665
Product Name PIC16F1829LIN
Bits Other; 10-bit
Number 9
RAM 1.02 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details