Microchip Technology, Inc. PIC18F85J94 en559364

Description
The PIC18F85J94 8-bit microcontroller offers USB and segmented LCD (upto 368 segments) with nanoWatt XLP technology in the same device. With upto 100 pin and 128K flash devices in the family, which is the first on a 8-bit PIC® MCU, this family has a rich peripheral set like CTMU, hardware RTCC, 12 bit A/D, along with the standard ones. With the support of Vbat mode, for battery based applications, they are best suited for applications like, hand held devices, data loggers, medical applications etc Additional Features nanoWatt XLP technology Deep sleep current is 60 nA typical WDT : 650 nA @ 2V typical RTCC: 650 nA @ 32 Khz, 2V typical Vbat allows lowest power consumption on back up battery Multiple, Switchable Clock Modes for Optimum Performance and Power Management USB 2.0 full speed compliant with on chip transceiver 368 segments of LCD display. 46 X 8 commons Drives LCD panel in Sleep mode Internal charge pump for LCD 64Mhz and upto 16 MIPS performance Four 16 bit timers/counters Seven Capture/Compare/PWM (CCP) Three Enhanced Capture/Compare/PWM (ECCP) Two Master Synchronous Serial Port (MSSP) feature SPI and I2C Four UART with IrDA 10/12 bit ADC with 24 channel resolution Three Rail-to-Rail Enhanced Analog Comparators Charge Time Measurement Unit (CTMU) for touch and measurements Operating voltage 2.0V – 3.6V
Datasheet
Description
The PIC18F85J94 8-bit microcontroller offers USB and segmented LCD (upto 368 segments) with nanoWatt XLP technology in the same device. With upto 100 pin and 128K flash devices in the family, which is the first on a 8-bit PIC® MCU, this family has a rich peripheral set like CTMU, hardware RTCC, 12 bit A/D, along with the standard ones. With the support of Vbat mode, for battery based applications, they are best suited for applications like, hand held devices, data loggers, medical applications etc Additional Features nanoWatt XLP technology Deep sleep current is 60 nA typical WDT : 650 nA @ 2V typical RTCC: 650 nA @ 32 Khz, 2V typical Vbat allows lowest power consumption on back up battery Multiple, Switchable Clock Modes for Optimum Performance and Power Management USB 2.0 full speed compliant with on chip transceiver 368 segments of LCD display. 46 X 8 commons Drives LCD panel in Sleep mode Internal charge pump for LCD 64Mhz and upto 16 MIPS performance Four 16 bit timers/counters Seven Capture/Compare/PWM (CCP) Three Enhanced Capture/Compare/PWM (ECCP) Two Master Synchronous Serial Port (MSSP) feature SPI and I2C Four UART with IrDA 10/12 bit ADC with 24 channel resolution Three Rail-to-Rail Enhanced Analog Comparators Charge Time Measurement Unit (CTMU) for touch and measurements Operating voltage 2.0V – 3.6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC18F85J94 - en559364 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC18F85J94
en559364
PIC18F85J94 en559364
The PIC18F85J94 8-bit microcontroller offers USB and segmented LCD (upto 368 segments) with nanoWatt XLP technology in the same device. With upto 100 pin and 128K flash devices in the family, which is the first on a 8-bit PIC® MCU, this family has a rich peripheral set like CTMU, hardware RTCC, 12 bit A/D, along with the standard ones. With the support of Vbat mode, for battery based applications, they are best suited for applications like, hand held devices, data loggers, medical applications etc Additional Features nanoWatt XLP technology Deep sleep current is 60 nA typical WDT : 650 nA @ 2V typical RTCC: 650 nA @ 32 Khz, 2V typical Vbat allows lowest power consumption on back up battery Multiple, Switchable Clock Modes for Optimum Performance and Power Management USB 2.0 full speed compliant with on chip transceiver 368 segments of LCD display. 46 X 8 commons Drives LCD panel in Sleep mode Internal charge pump for LCD 64Mhz and upto 16 MIPS performance Four 16 bit timers/counters Seven Capture/Compare/PWM (CCP) Three Enhanced Capture/Compare/PWM (ECCP) Two Master Synchronous Serial Port (MSSP) feature SPI and I2C Four UART with IrDA 10/12 bit ADC with 24 channel resolution Three Rail-to-Rail Enhanced Analog Comparators Charge Time Measurement Unit (CTMU) for touch and measurements Operating voltage 2.0V – 3.6V

The PIC18F85J94 8-bit microcontroller offers USB and segmented LCD (upto 368 segments) with nanoWatt XLP technology in the same device. With upto 100 pin and 128K flash devices in the family, which is the first on a 8-bit PIC® MCU, this family has a rich peripheral set like CTMU, hardware RTCC, 12 bit A/D, along with the standard ones. With the support of Vbat mode, for battery based applications, they are best suited for applications like, hand held devices, data loggers, medical applications etc

Additional Features

  • nanoWatt XLP technology
  • Deep sleep current is 60 nA typical
  • WDT : 650 nA @ 2V typical
  • RTCC: 650 nA @ 32 Khz, 2V typical
  • Vbat allows lowest power consumption on back up battery
  • Multiple, Switchable Clock Modes for Optimum Performance and Power Management
  • USB 2.0 full speed compliant with on chip transceiver
  • 368 segments of LCD display.
  • 46 X 8 commons
  • Drives LCD panel in Sleep mode
  • Internal charge pump for LCD
  • 64Mhz and upto 16 MIPS performance
  • Four 16 bit timers/counters
  • Seven Capture/Compare/PWM (CCP)
  • Three Enhanced Capture/Compare/PWM (ECCP)
  • Two Master Synchronous Serial Port (MSSP) feature SPI and I2C
  • Four UART with IrDA
  • 10/12 bit ADC with 24 channel resolution
  • Three Rail-to-Rail Enhanced Analog Comparators
  • Charge Time Measurement Unit (CTMU) for touch and measurements
  • Operating voltage 2.0V – 3.6V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en559364
Product Name PIC18F85J94
Bits Other; 12-bit
Number 24
RAM 3.86 KB
ROM 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25FHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details