Microchip Technology, Inc. 1Mb SPI Serial SRAM with Battery Backup en559069

Description
The Microchip Technology Inc. 23LCV1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) is supported if your application needs faster data rates. The SRAM can be battery backed via the Vbat pin essentially making the SRAM non-volatile. The device also supports unlimited read and write cycles to the array. The 23LCV1024 is available in standard packages including 8-lead SOIC, PDIP and advanced 8-lead TSSOP. Additional Features SPI-compatible Bus Interface- 20 MHz Clock rate- SPI/SDI Mode Low-Power CMOS Technology:- Read Current: 3 mA at 3.6V, 20 MHz- Standby Current: 4 ?A Max. at +85°C Unlimited read and write cycles Zero write time 128K x 8-bit organization- 32 Byte Page Battery-backed SRAM Support via Vbat Pin- Automatic switchover to Vbat Sequential Mode reads and writes High Reliability Temperature Ranges Supported: -40C to +85C Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages
Datasheet
Description
The Microchip Technology Inc. 23LCV1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) is supported if your application needs faster data rates. The SRAM can be battery backed via the Vbat pin essentially making the SRAM non-volatile. The device also supports unlimited read and write cycles to the array. The 23LCV1024 is available in standard packages including 8-lead SOIC, PDIP and advanced 8-lead TSSOP. Additional Features SPI-compatible Bus Interface- 20 MHz Clock rate- SPI/SDI Mode Low-Power CMOS Technology:- Read Current: 3 mA at 3.6V, 20 MHz- Standby Current: 4 ?A Max. at +85°C Unlimited read and write cycles Zero write time 128K x 8-bit organization- 32 Byte Page Battery-backed SRAM Support via Vbat Pin- Automatic switchover to Vbat Sequential Mode reads and writes High Reliability Temperature Ranges Supported: -40C to +85C Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb SPI Serial SRAM with Battery Backup - en559069 - Microchip Technology, Inc.
Chandler, AZ, United States
1Mb SPI Serial SRAM with Battery Backup
en559069
1Mb SPI Serial SRAM with Battery Backup en559069
The Microchip Technology Inc. 23LCV1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) is supported if your application needs faster data rates. The SRAM can be battery backed via the Vbat pin essentially making the SRAM non-volatile. The device also supports unlimited read and write cycles to the array. The 23LCV1024 is available in standard packages including 8-lead SOIC, PDIP and advanced 8-lead TSSOP. Additional Features SPI-compatible Bus Interface- 20 MHz Clock rate- SPI/SDI Mode Low-Power CMOS Technology:- Read Current: 3 mA at 3.6V, 20 MHz- Standby Current: 4 ?A Max. at +85°C Unlimited read and write cycles Zero write time 128K x 8-bit organization- 32 Byte Page Battery-backed SRAM Support via Vbat Pin- Automatic switchover to Vbat Sequential Mode reads and writes High Reliability Temperature Ranges Supported: -40C to +85C Pb-Free and RoHS Compliant, Halogen Free 8 Lead SOIC, TSSOP and PDIP Packages

The Microchip Technology Inc. 23LCV1024 are 1 Mbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Additionally, SDI (Serial Dual Interface) is supported if your application needs faster data rates. The SRAM can be battery backed via the Vbat pin essentially making the SRAM non-volatile. The device also supports unlimited read and write cycles to the array. The 23LCV1024 is available in standard packages including 8-lead SOIC, PDIP and advanced 8-lead TSSOP.

Additional Features

  • SPI-compatible Bus Interface- 20 MHz Clock rate- SPI/SDI Mode
  • Low-Power CMOS Technology:- Read Current: 3 mA at 3.6V, 20 MHz- Standby Current: 4 ?A Max. at +85°C
  • Unlimited read and write cycles
  • Zero write time
  • 128K x 8-bit organization- 32 Byte Page
  • Battery-backed SRAM Support via Vbat Pin- Automatic switchover to Vbat
  • Sequential Mode reads and writes
  • High Reliability
  • Temperature Ranges Supported: -40C to +85C
  • Pb-Free and RoHS Compliant, Halogen Free
  • 8 Lead SOIC, TSSOP and PDIP Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en559069
Product Name 1Mb SPI Serial SRAM with Battery Backup
Memory Category SRAM Chip
Data Rate 20 MHz
Data Retention 20 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - 568760-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers