Microchip Technology, Inc. Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID en557868

Description
The MCP79521 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 48-bit MAC Address, but it can also be ordered blank for the end user to program. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA (Typical Standby Current) Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available
Datasheet
Description
The MCP79521 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 48-bit MAC Address, but it can also be ordered blank for the end user to program. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA (Typical Standby Current) Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID - en557868 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID
en557868
Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID en557868
The MCP79521 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 48-bit MAC Address, but it can also be ordered blank for the end user to program. Additional Features General purpose SPI RTCC with features that target low power, security & communications applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA (Typical Standby Current) Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard MAC address programming or custom ID available

The MCP79521 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM. This ID is preprogrammed with a 48-bit MAC Address, but it can also be ordered blank for the end user to program.

Additional Features

    General purpose SPI RTCC with features that target low power, security & communications applications.
    • Low Power Operation
      • VCC Min = 1.8V
      • Icc < 5 µA (Typical Standby Current)
    • Low Backup Power
      • VBAT Min = 1.3V
      • Ibat < 700nA Typical Timekeeping & SRAM Retention Current
    • Automatic Battery Switchover with Timestamp
      • VCC to VBAT (VCC Lost)
      • VBAT to VCC (VCC Restored)
    • Dual configurable alarms with a 0.01 sec count on one alarm
      • IRQ (VCC or VBAT)
    • Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz
    • Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps
      • Adjusts up to 22 seconds/day
    • EEPROM has 8 Bytes/Page with Block Sector write protection
      • Protect: None, 1/4, 1/2 or all of array
    • Factory standard MAC address programming or custom ID available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number en557868
Product Name Battery-Backed SPI Real-Time Clock/Calendar with Pre-Programmed EUI-48™ MAC ID
Device Type Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1KAFM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details