Microchip Technology, Inc. I2C Real-Time Clock/Calendar with SRAM en557488

Description
The MCP7940M I2CTM compatible real-time clock/calendar (RTCC) includes SRAM and a digital trimming circuit for accuracy which is normally found in higher priced devices. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. Additional Features Timekeeping Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output 64 Bytes SRAM 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Low Typical Timekeeping Current
Datasheet
Description
The MCP7940M I2CTM compatible real-time clock/calendar (RTCC) includes SRAM and a digital trimming circuit for accuracy which is normally found in higher priced devices. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. Additional Features Timekeeping Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output 64 Bytes SRAM 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Low Typical Timekeeping Current
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I2C Real-Time Clock/Calendar with SRAM - en557488 - Microchip Technology, Inc.
Chandler, AZ, United States
I2C Real-Time Clock/Calendar with SRAM
en557488
I2C Real-Time Clock/Calendar with SRAM en557488
The MCP7940M I2CTM compatible real-time clock/calendar (RTCC) includes SRAM and a digital trimming circuit for accuracy which is normally found in higher priced devices. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. Additional Features Timekeeping Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output 64 Bytes SRAM 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Low Typical Timekeeping Current

The MCP7940M I2CTM compatible real-time clock/calendar (RTCC) includes SRAM and a digital trimming circuit for accuracy which is normally found in higher priced devices. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies.

Additional Features

    Timekeeping
    • Real-Time Clock/Calendar (RTCC)
      • Hours, Minutes, Seconds, Day of Week, Day, Month, Year
      • Leap year compensated to 2399
      • 12/24 hour modes
    • On-Chip Digital Trimming/Calibration
      • 1 PPM Resolution
      • ±129 PPM Range
    • Dual Programmable Alarms
    • Versatile Output Pin
      • Clock output with selectable frequency
      • Alarm output
      • General Purpose output
    • 64 Bytes SRAM
    • 2-Wire Serial Interface, I2C™Compatible
      • I2C Clock Frequency up to 400 kHz
    Low-Power
    • Wide Voltage Range
      • Operating Voltage 1.8V to 5.5V
    • Low Typical Timekeeping Current
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en557488
Product Name I2C Real-Time Clock/Calendar with SRAM
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 10324-06850 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers