Microchip Technology, Inc. PIC32MX120F032C en556040

Description
Additional Features Key Features 40/50 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) for mTouchTM Capacitive touch buttons and sliders Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 32KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 8K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Two programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Note: For advanced sampling please contact your local Microchip’s sales representative
Datasheet
Description
Additional Features Key Features 40/50 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) for mTouchTM Capacitive touch buttons and sliders Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 32KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 8K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Two programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Note: For advanced sampling please contact your local Microchip’s sales representative
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC32MX120F032C - en556040 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC32MX120F032C
en556040
PIC32MX120F032C en556040
Additional Features Key Features 40/50 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces Charge Time Measurement Unit (CTMU) for mTouchTM Capacitive touch buttons and sliders Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V Up to 32KB Flash memory (plus an additional 3 KB of Boot Flash) Up to 8K SRAM memory 1.56 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C™ Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Two programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Note: For advanced sampling please contact your local Microchip’s sales representative

Additional Features

    Key Features
    • 40/50 MHz, 32-bit RISC CPU with less than 0.5 mA/MHz current consumption
    • Two I2S/SPI modules for Codec and serial communications
    • Peripheral Pin Select (PPS) functionality
    • Parallel Master Port (PMP) for graphics interfaces
    • Charge Time Measurement Unit (CTMU) for mTouchTM Capacitive touch buttons and sliders
    • Temperature Range - 40°C to 105°C
    Microcontroller Features
    • Operating voltage range of 2.3V to 3.6V
    • Up to 32KB Flash memory (plus an additional 3 KB of Boot Flash)
    • Up to 8K SRAM memory
    • 1.56 DMIPS/MHz (Dhrystone 2.1) performance
    • MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size
    • Pin-compatible with most Microchip 16-bit devices
    • Multiple power management modes
    • Configurable WDT with on-chip Low-Power RC oscillator for reliable operation
    Peripheral Features
    • Peripheral Pin Select (PPS) functionality
    • Up to 4 channels of hardware DMA with automatic data size detection
    • Two UART and I2C™ modules
    • Separate PLLs for CPU and USB clocks
    • Hardware Real-Time Clock and Calendar (RTCC)
    • Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers)
    • Five Capture inputs and Five Compare/PWM outputs
    Audio Interface Features
    • Data communication: I2S, LJ, RJ, DSP modes
    • Control interface: SPI and I2C™
    • Master clock:
      • Generation of fractional clock frequencies
      • Can be synchronized with USB clock
      • Can be tuned in run-time
    Analog Features
    • Up to 13-channel, 10-bit ADC
    • Three Analog Comparators
    • Charge Time Measurement Unit (CTMU)
    Debug Features
    • Two programming and debugging Interfaces
    • IEEE Standard 1149.2 compatible (JTAG) boundary scan
    Note: For advanced sampling please contact your local Microchip’s sales representative
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en556040
Product Name PIC32MX120F032C
Clock Speed 50 MHz
Bits Other; 10-bit
Number 12
RAM 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8611200172 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details