Microchip Technology, Inc. PIC24FJ16MC101 en554338

Description
An ultra low cost, high performance 16-bit motor control family of microcontrollers featuring CTMU, MCPWMs, PPS and other advanced peripherals with low pin count and small footprint options. Additional Features CPU Up to 16 MIPS operation 16 x 16 integer multiply operations 32/16 and 16/16 integer divide operation On-Chip Flash and SRAM Flash program memory (32 Kbytes) Data SRAM (2 Kbytes) Security for program Flash Motor Control PWM 6-channel 16-bit Motor Control PWM Three duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned modes Analog Peripherals 10-bit, 1.1 Msps Analog-to-Digital Converter (ADC) Two and four simultaneous samples Up to 14 input channels with auto-scanning Three Analog Comparators with programmable input/output configuration Charge Time Measurement Unit (CTMU) Supports capacitive touch sensing for touchscreens and capacitive switches Timers/Capture/Compa re/PWM Up to five 16-bit timers Input Capture (up to three channels): Capture on up, down, or both edges- 16-bit capture input functions Output Compare (up to two channels): Single or Dual 16-bit Compare mode Hardware Real-Time Clock and Calendar (RTCC) Communication Modules 4-wire SPI I2C™ UART System Management Flexible clock options High-accuracy internal FRC Power-on Reset (POR) Power-up Timer (PWRT) Brown-out Reset (BOR)Power Management Single supply on-chip voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up
Datasheet
Description
An ultra low cost, high performance 16-bit motor control family of microcontrollers featuring CTMU, MCPWMs, PPS and other advanced peripherals with low pin count and small footprint options. Additional Features CPU Up to 16 MIPS operation 16 x 16 integer multiply operations 32/16 and 16/16 integer divide operation On-Chip Flash and SRAM Flash program memory (32 Kbytes) Data SRAM (2 Kbytes) Security for program Flash Motor Control PWM 6-channel 16-bit Motor Control PWM Three duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned modes Analog Peripherals 10-bit, 1.1 Msps Analog-to-Digital Converter (ADC) Two and four simultaneous samples Up to 14 input channels with auto-scanning Three Analog Comparators with programmable input/output configuration Charge Time Measurement Unit (CTMU) Supports capacitive touch sensing for touchscreens and capacitive switches Timers/Capture/Compa re/PWM Up to five 16-bit timers Input Capture (up to three channels): Capture on up, down, or both edges- 16-bit capture input functions Output Compare (up to two channels): Single or Dual 16-bit Compare mode Hardware Real-Time Clock and Calendar (RTCC) Communication Modules 4-wire SPI I2C™ UART System Management Flexible clock options High-accuracy internal FRC Power-on Reset (POR) Power-up Timer (PWRT) Brown-out Reset (BOR)Power Management Single supply on-chip voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIC24FJ16MC101 - en554338 - Microchip Technology, Inc.
Chandler, AZ, United States
PIC24FJ16MC101
en554338
PIC24FJ16MC101 en554338
An ultra low cost, high performance 16-bit motor control family of microcontrollers featuring CTMU, MCPWMs, PPS and other advanced peripherals with low pin count and small footprint options. Additional Features CPU Up to 16 MIPS operation 16 x 16 integer multiply operations 32/16 and 16/16 integer divide operation On-Chip Flash and SRAM Flash program memory (32 Kbytes) Data SRAM (2 Kbytes) Security for program Flash Motor Control PWM 6-channel 16-bit Motor Control PWM Three duty cycle generators Independent or Complementary mode Programmable dead time and output polarity Edge-aligned or center-aligned modes Analog Peripherals 10-bit, 1.1 Msps Analog-to-Digital Converter (ADC) Two and four simultaneous samples Up to 14 input channels with auto-scanning Three Analog Comparators with programmable input/output configuration Charge Time Measurement Unit (CTMU) Supports capacitive touch sensing for touchscreens and capacitive switches Timers/Capture/Compa re/PWM Up to five 16-bit timers Input Capture (up to three channels): Capture on up, down, or both edges- 16-bit capture input functions Output Compare (up to two channels): Single or Dual 16-bit Compare mode Hardware Real-Time Clock and Calendar (RTCC) Communication Modules 4-wire SPI I2C™ UART System Management Flexible clock options High-accuracy internal FRC Power-on Reset (POR) Power-up Timer (PWRT) Brown-out Reset (BOR)Power Management Single supply on-chip voltage regulator Switch between clock sources in real time Idle, Sleep, and Doze modes with fast wake-up

An ultra low cost, high performance 16-bit motor control family of microcontrollers featuring CTMU, MCPWMs, PPS and other advanced peripherals with low pin count and small footprint options.

Additional Features

  • CPU
    • Up to 16 MIPS operation
    • 16 x 16 integer multiply operations
    • 32/16 and 16/16 integer divide operation
  • On-Chip Flash and SRAM
    • Flash program memory (32 Kbytes)
    • Data SRAM (2 Kbytes)
    • Security for program Flash
  • Motor Control PWM
    • 6-channel 16-bit Motor Control PWM
    • Three duty cycle generators
    • Independent or Complementary mode
    • Programmable dead time and output polarity
    • Edge-aligned or center-aligned modes
  • Analog Peripherals
    • 10-bit, 1.1 Msps Analog-to-Digital Converter (ADC)
    • Two and four simultaneous samples
    • Up to 14 input channels with auto-scanning
    • Three Analog Comparators with programmable input/output configuration
    • Charge Time Measurement Unit (CTMU)
    • Supports capacitive touch sensing for touchscreens and capacitive switches Timers/Capture/Compare/PWM
    • Up to five 16-bit timers
    • Input Capture (up to three channels): Capture on up, down, or both edges- 16-bit capture input functions
    • Output Compare (up to two channels): Single or Dual 16-bit Compare mode
    • Hardware Real-Time Clock and Calendar (RTCC)
  • Communication Modules
    • 4-wire SPI
    • I2C™
    • UART
  • System Management
    • Flexible clock options
    • High-accuracy internal FRC
    • Power-on Reset (POR)
    • Power-up Timer (PWRT)
    • Brown-out Reset (BOR)Power Management
    • Single supply on-chip voltage regulator
    • Switch between clock sources in real time
    • Idle, Sleep, and Doze modes with fast wake-up
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number en554338
Product Name PIC24FJ16MC101
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 3
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details