Microchip Technology, Inc. Battery-Backed I2C Real-Time Clock/Calendar with SRAM en553414

Description
The MCP7940N series of low-power Real-Time Clocks (RTC) uses digital timing compensation for an accurate clock/calendar, a programmable output control for versatility, and a power sense circuit that automatically switches to the backup supply. Using a low-cost 32.768 kHz crystal, it tracks time using several internal registers. For communication, the MCP7940N uses the I2C™ bus. The clock/calendar automatically adjusts for months with fewer than 31 days, including corrections for leap years. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator and settable alarm(s) to the second, minute, hour, day of the week, date or month. Using the programmable CLKOUT, frequencies of 32.768, 8.192 and 4.096 kHz and 1 Hz can be generated from the external crystal. The device is fully accessible through the serial interface while VCC is between 1.8V and 5.5V, but can operate down to 1.3V for timekeeping and SRAM retention only. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 64 Bytes Battery-Backed SRAM 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup
Datasheet
Description
The MCP7940N series of low-power Real-Time Clocks (RTC) uses digital timing compensation for an accurate clock/calendar, a programmable output control for versatility, and a power sense circuit that automatically switches to the backup supply. Using a low-cost 32.768 kHz crystal, it tracks time using several internal registers. For communication, the MCP7940N uses the I2C™ bus. The clock/calendar automatically adjusts for months with fewer than 31 days, including corrections for leap years. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator and settable alarm(s) to the second, minute, hour, day of the week, date or month. Using the programmable CLKOUT, frequencies of 32.768, 8.192 and 4.096 kHz and 1 Hz can be generated from the external crystal. The device is fully accessible through the serial interface while VCC is between 1.8V and 5.5V, but can operate down to 1.3V for timekeeping and SRAM retention only. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 64 Bytes Battery-Backed SRAM 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed I2C Real-Time Clock/Calendar with SRAM - en553414 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed I2C Real-Time Clock/Calendar with SRAM
en553414
Battery-Backed I2C Real-Time Clock/Calendar with SRAM en553414
The MCP7940N series of low-power Real-Time Clocks (RTC) uses digital timing compensation for an accurate clock/calendar, a programmable output control for versatility, and a power sense circuit that automatically switches to the backup supply. Using a low-cost 32.768 kHz crystal, it tracks time using several internal registers. For communication, the MCP7940N uses the I2C™ bus. The clock/calendar automatically adjusts for months with fewer than 31 days, including corrections for leap years. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator and settable alarm(s) to the second, minute, hour, day of the week, date or month. Using the programmable CLKOUT, frequencies of 32.768, 8.192 and 4.096 kHz and 1 Hz can be generated from the external crystal. The device is fully accessible through the serial interface while VCC is between 1.8V and 5.5V, but can operate down to 1.3V for timekeeping and SRAM retention only. Additional Features Timekeeping Battery-Backed Real-Time Clock/Calendar (RTCC) Hours, Minutes, Seconds, Day of Week, Day, Month, Year Leap year compensated to 2399 12/24 hour modes On-Chip Digital Trimming/Calibration 1 PPM Resolution ±129 PPM Range Dual Programmable Alarms Versatile Output Pin Clock output with selectable frequency Alarm output General Purpose output Power-Fail Time-Stamp Time logged on switchover to and from Battery Backup 64 Bytes Battery-Backed SRAM 2-Wire Serial Interface, I2C™Compatible I2C Clock Frequency up to 400 kHz Low-Power Wide Voltage Range Operating Voltage 1.8V to 5.5V Backup Voltage 1.3V to 5.5V Low Typical Timekeeping Current Automatic Switchover to Battery Backup

The MCP7940N series of low-power Real-Time Clocks (RTC) uses digital timing compensation for an accurate clock/calendar, a programmable output control for versatility, and a power sense circuit that automatically switches to the backup supply. Using a low-cost 32.768 kHz crystal, it tracks time using several internal registers. For communication, the MCP7940N uses the I2C™ bus. The clock/calendar automatically adjusts for months with fewer than 31 days, including corrections for leap years. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator and settable alarm(s) to the second, minute, hour, day of the week, date or month. Using the programmable CLKOUT, frequencies of 32.768, 8.192 and 4.096 kHz and 1 Hz can be generated from the external crystal. The device is fully accessible through the serial interface while VCC is between 1.8V and 5.5V, but can operate down to 1.3V for timekeeping and SRAM retention only.

Additional Features

      Timekeeping
      • Battery-Backed Real-Time Clock/Calendar (RTCC)
        • Hours, Minutes, Seconds, Day of Week, Day, Month, Year
        • Leap year compensated to 2399
        • 12/24 hour modes
      • On-Chip Digital Trimming/Calibration
        • 1 PPM Resolution
        • ±129 PPM Range
      • Dual Programmable Alarms
      • Versatile Output Pin
        • Clock output with selectable frequency
        • Alarm output
        • General Purpose output
      • Power-Fail Time-Stamp
        • Time logged on switchover to and from Battery Backup
      • 64 Bytes Battery-Backed SRAM
      • 2-Wire Serial Interface, I2C™Compatible
        • I2C Clock Frequency up to 400 kHz
      Low-Power
      • Wide Voltage Range
        • Operating Voltage 1.8V to 5.5V
        • Backup Voltage 1.3V to 5.5V
      • Low Typical Timekeeping Current
      • Automatic Switchover to Battery Backup
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en553414
Product Name Battery-Backed I2C Real-Time Clock/Calendar with SRAM
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12TYI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details