Microchip Technology, Inc. 3.0A Dual High-Speed Power MOSFET Driver with Enable en553189

Description
The MCP14E9/E10/E11 devices are a family of 3A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E9/E10/E11 can charge 1800 pF gate capacitance in under 25 nsec (max).The inputs are TTL/CMOS compatiple and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 3A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1800 pF in 20 nsec (typ) Short Delay Times: 40 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Description
The MCP14E9/E10/E11 devices are a family of 3A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E9/E10/E11 can charge 1800 pF gate capacitance in under 25 nsec (max).The inputs are TTL/CMOS compatiple and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 3A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1800 pF in 20 nsec (typ) Short Delay Times: 40 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14E9/10/11 are dual-output, 3.0A high-speed MOSFET drivers designed to charge and discharge gate capacitances in switch-mode power supplies, motor drives, and similar applications. Each driver features an independent active-high enable function and operates from a 4.5V to 18V supply. The devices provide 14ns typical rise time and 17ns typical fall time into a 1800pF load, with 45ns typical propagation delay. Available in 8-lead SOIC, PDIP, and 6x5 DFN packages, the DFN variant includes an exposed thermal pad for improved heat dissipation. The parts are rated for operation from -40°C to +125°C, are latch-up protected per JEDEC JESD78A, and comply with RoHS. ESD protection is rated at 4kV HBM and 400V MM.

Datasheet Summary
Powered by GS/AI

The MCP14E9/10/11 are dual-output, 3.0A high-speed MOSFET drivers designed to charge and discharge gate capacitances in switch-mode power supplies, motor drives, and similar applications. Each driver features an independent active-high enable function and operates from a 4.5V to 18V supply. The devices provide 14ns typical rise time and 17ns typical fall time into a 1800pF load, with 45ns typical propagation delay. Available in 8-lead SOIC, PDIP, and 6x5 DFN packages, the DFN variant includes an exposed thermal pad for improved heat dissipation. The parts are rated for operation from -40°C to +125°C, are latch-up protected per JEDEC JESD78A, and comply with RoHS. ESD protection is rated at 4kV HBM and 400V MM.

Suppliers

Company
Product
Description
Supplier Links
3.0A Dual High-Speed Power MOSFET Driver with Enable - en553189 - Microchip Technology, Inc.
Chandler, AZ, United States
3.0A Dual High-Speed Power MOSFET Driver with Enable
en553189
3.0A Dual High-Speed Power MOSFET Driver with Enable en553189
The MCP14E9/E10/E11 devices are a family of 3A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E9/E10/E11 can charge 1800 pF gate capacitance in under 25 nsec (max).The inputs are TTL/CMOS compatiple and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 3A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1800 pF in 20 nsec (typ) Short Delay Times: 40 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV

The MCP14E9/E10/E11 devices are a family of 3A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E9/E10/E11 can charge 1800 pF gate capacitance in under 25 nsec (max).The inputs are TTL/CMOS compatiple and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 3A (typ)
    • Independent Enable Function for each Driver
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5v to 18V
    • High Capacitive Load drive Capability:
      • 1800 pF in 20 nsec (typ)
    • Short Delay Times: 40 nsec(typ)
    • Matched rise/fall Times
    • Low output Impedance: 2.2 Ohms (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V
    • ESD Protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en553189
Product Name 3.0A Dual High-Speed Power MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data