Microchip Technology, Inc. 2.0A Dual High-Speed Power MOSFET Driver with Enable en553186

Description
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Datasheet
Description
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0A Dual High-Speed Power MOSFET Driver with Enable - en553186 - Microchip Technology, Inc.
Chandler, AZ, United States
2.0A Dual High-Speed Power MOSFET Driver with Enable
en553186
2.0A Dual High-Speed Power MOSFET Driver with Enable en553186
The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity. Additional Features High peak output Current: 2A (typ) Independent Enable Function for each Driver Low Shoot-Through/Cross- Conduction Current in output Stage Wide input supply Operating Range: 4.5v to 18V High Capacitive Load drive Capability: 1000 pF in 15 nsec (typ) Short Delay Times: 45 nsec(typ) Matched rise/fall Times Low output Impedance: 2.2 Ohms (typ) Latch-up Protected: Will withstand 1.5A Reverse Current Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V ESD Protected: 4kV

The MCP14E6/E7/E8 devices are a family of 2A,dual output buffers/MOSFET drivers with seperate enable functions for each output. As MOSFET drivers, the MCP14E6/E7/E8 can charge 1000 pF gate capacitance in under 20 nsec (max).The inputs are TTL/CMOS compatible and provide 300 mV of hysteresis between the high and low input levels that allows it to be driven from slow rising and falling signals and provide noise immunity.

Additional Features

    • High peak output Current: 2A (typ)
    • Independent Enable Function for each Driver
    • Low Shoot-Through/Cross-Conduction Current in output Stage
    • Wide input supply Operating Range: 4.5v to 18V
    • High Capacitive Load drive Capability:
      • 1000 pF in 15 nsec (typ)
    • Short Delay Times: 45 nsec(typ)
    • Matched rise/fall Times
    • Low output Impedance: 2.2 Ohms (typ)
    • Latch-up Protected: Will withstand 1.5A Reverse Current
    • Input are TTL/CMOS compatiple and will withstand negativeswings Up To 5V
    • ESD Protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en553186
Product Name 2.0A Dual High-Speed Power MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-Channel Matched MOSFET Pair - ALD1101ASAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R140M1HXUMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
2 suppliers
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers