Microchip Technology, Inc. 8-Bit Single Output DAC w/EEPROM and I2C™ en552631

Description
MCP4706 is a single channel, 8-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface. The MCP47X6 DAC family offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The VREF pin or the device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 and DFN 2x2 mm packages. Additional Features Output Voltage Resolutions 8-bit: MCP4706 Rail-to-Rail Output Fast Settling Time of 6 µs (typical) DAC Voltage Reference Options VDD VREF Output Gain Options Unity (1x) 2x, only when VREF is used as voltage source Non-Volatile Memory (EEPROM) Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration (Voltage Reference, Gain, Power Down) Power-Down Modes Disconnects output buffer Selection of VOUT pull-down resistors (640 kohm, 125 kohm, or 1 kohm) Low Power Consumption Normal Operation: 210 µA typ. Power Down Operation: 60 nA typ. (PD1:PD0 = “11”) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface: Eight Available Addresses Standard (100 kbps), Fast (400 kbps), and High-Speed (3.4 Mbps) Modes Small 6-lead SOT-23 and DFN (2x2) Packages Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified
Datasheet
Description
MCP4706 is a single channel, 8-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface. The MCP47X6 DAC family offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The VREF pin or the device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 and DFN 2x2 mm packages. Additional Features Output Voltage Resolutions 8-bit: MCP4706 Rail-to-Rail Output Fast Settling Time of 6 µs (typical) DAC Voltage Reference Options VDD VREF Output Gain Options Unity (1x) 2x, only when VREF is used as voltage source Non-Volatile Memory (EEPROM) Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration (Voltage Reference, Gain, Power Down) Power-Down Modes Disconnects output buffer Selection of VOUT pull-down resistors (640 kohm, 125 kohm, or 1 kohm) Low Power Consumption Normal Operation: 210 µA typ. Power Down Operation: 60 nA typ. (PD1:PD0 = “11”) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface: Eight Available Addresses Standard (100 kbps), Fast (400 kbps), and High-Speed (3.4 Mbps) Modes Small 6-lead SOT-23 and DFN (2x2) Packages Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Single Output DAC w/EEPROM and I2C™ - en552631 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Bit Single Output DAC w/EEPROM and I2C™
en552631
8-Bit Single Output DAC w/EEPROM and I2C™ en552631
MCP4706 is a single channel, 8-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface. The MCP47X6 DAC family offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The VREF pin or the device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 and DFN 2x2 mm packages. Additional Features Output Voltage Resolutions 8-bit: MCP4706 Rail-to-Rail Output Fast Settling Time of 6 µs (typical) DAC Voltage Reference Options VDD VREF Output Gain Options Unity (1x) 2x, only when VREF is used as voltage source Non-Volatile Memory (EEPROM) Auto Recall of Saved DAC register setting Auto Recall of Saved Device Configuration (Voltage Reference, Gain, Power Down) Power-Down Modes Disconnects output buffer Selection of VOUT pull-down resistors (640 kohm, 125 kohm, or 1 kohm) Low Power Consumption Normal Operation: 210 µA typ. Power Down Operation: 60 nA typ. (PD1:PD0 = “11”) Single-Supply Operation: 2.7V to 5.5V I2C™ Interface: Eight Available Addresses Standard (100 kbps), Fast (400 kbps), and High-Speed (3.4 Mbps) Modes Small 6-lead SOT-23 and DFN (2x2) Packages Extended Temperature Range: -40°C to +125°C AEC-Q100 Grade 1 qualified

MCP4706 is a single channel, 8-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface.
The MCP47X6 DAC family offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The VREF pin or the device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 and DFN 2x2 mm packages.

Additional Features

    • Output Voltage Resolutions
      • 8-bit: MCP4706
    • Rail-to-Rail Output
    • Fast Settling Time of 6 µs (typical)
    • DAC Voltage Reference Options
      • VDD
      • VREF
    • Output Gain Options
      • Unity (1x)
      • 2x, only when VREF is used as voltage source
    • Non-Volatile Memory (EEPROM)
      • Auto Recall of Saved DAC register setting
      • Auto Recall of Saved Device Configuration (Voltage Reference, Gain, Power Down)
    • Power-Down Modes
      • Disconnects output buffer
      • Selection of VOUT pull-down resistors
      (640 kohm, 125 kohm, or 1 kohm)
    • Low Power Consumption
      • Normal Operation: 210 µA typ.
      • Power Down Operation: 60 nA typ. (PD1:PD0 = “11”)
    • Single-Supply Operation: 2.7V to 5.5V
    • I2C™ Interface:
      • Eight Available Addresses
      • Standard (100 kbps), Fast (400 kbps), and High-Speed (3.4 Mbps) Modes
    • Small 6-lead SOT-23 and DFN (2x2) Packages
    • Extended Temperature Range: -40°C to +125°C
    • AEC-Q100 Grade 1 qualified
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en552631
Product Name 8-Bit Single Output DAC w/EEPROM and I2C™
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details
Memory - A2C00045250 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers