Microchip Technology, Inc. Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM en551550

Description
The MCP79400 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID in a locked section of EEPROM that can be unlocked and programmed by the end user. Additional Features General purpose RTCC with features that target low power and smart energy applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA Typical Dynamic Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (power lost) VBAT to VCC (power restored) Dual alarms with single Interrupt Output that operates on VCC or VBAT Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps 1 ppm is approximately 86 milliseconds/day Factory standard or custom ID programming available
Datasheet
Description
The MCP79400 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID in a locked section of EEPROM that can be unlocked and programmed by the end user. Additional Features General purpose RTCC with features that target low power and smart energy applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA Typical Dynamic Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (power lost) VBAT to VCC (power restored) Dual alarms with single Interrupt Output that operates on VCC or VBAT Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps 1 ppm is approximately 86 milliseconds/day Factory standard or custom ID programming available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM - en551550 - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM
en551550
Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM en551550
The MCP79400 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID in a locked section of EEPROM that can be unlocked and programmed by the end user. Additional Features General purpose RTCC with features that target low power and smart energy applications. Low Power Operation VCC Min = 1.8V Icc < 5 µA Typical Dynamic Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (power lost) VBAT to VCC (power restored) Dual alarms with single Interrupt Output that operates on VCC or VBAT Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps 1 ppm is approximately 86 milliseconds/day Factory standard or custom ID programming available

The MCP79400 general purpose I2CTM Compatible real-time clock/calendar (RTCC) is highly integrated with memory and advanced features normally found in higher priced devices. These features include a battery switchover circuit for backup power, a timestamp to log power failures and digital trimming for accuracy. Using a low-cost 32,768 kHz crystal or other clock source, time is tracked in either a 12-hour or 24-hour format with an AM/PM indicator and timing to the second, minute, hour, day of the week, day, month and year. As an interrupt or wakeup signal, a multifunction open drain output can be programmed as an Alarm Out or as a Clock Out that supports 4 selectable frequencies. In addition to the SRAM memory, there a unique ID in a locked section of EEPROM that can be unlocked and programmed by the end user.

Additional Features

    General purpose RTCC with features that target low power and smart energy applications.
    • Low Power Operation
      • VCC Min = 1.8V
      • Icc < 5 µA Typical Dynamic Current
    • Low Backup Power
      • VBAT Min = 1.3V
      • Ibat < 700nA Typical Timekeeping & SRAM Retention Current
    • Automatic Battery Switchover with Timestamp
      • VCC to VBAT (power lost)
      • VBAT to VCC (power restored)
    • Dual alarms with single Interrupt Output that operates on VCC or VBAT
    • Clock Out frequencies of 32.768, 8.192 & 4.096 KHz and 1 Hz
    • Digital Trimming Range from -127 to + 127 ppm in 1 ppm steps
      • 1 ppm is approximately 86 milliseconds/day
    • Factory standard or custom ID programming available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en551550
Product Name Battery-Backed I2C Real-Time Clock/Calendar with SRAM and EEPROM
Memory Category EEPROM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9232404MXA-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type "28-CDIP (0.300"", 7.62mm)"
View Details
3 suppliers
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - CAT24C05YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details