Microchip Technology, Inc. 64Mb 2.7-3.6V Parallel Flash en549548

Description
The SST39VF6401B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF6401B writes (Program or Erase) with a 2.7-3.6V power supply. This devices conforms to JEDEC standard pinouts for x16 memories and is command set compatible with Flash devices that support the AMD/Spansion command set, enabling customers to save time and resources in implementation. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: 100,000 Cycles (Typical)– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 32 KWord)for SST39VF6402B– Bottom Block-Protection (bottom 32 KWord)for SST39VF6401B Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Hardware Reset Pin (RST#) Security-ID Feature– SST: 128 bits; User: 128 bits Fast Read Access Time:– 70 ns– 90 ns Latched Address and Data Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical) Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pin Assignments– Software command sequence compatibility- Address format is 11 bits, A10-A0- Block-Erase 6th Bus Write Cycle is 30H- Sector-Erase 6th Bus Write Cycle is 50H Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (8mm x 10mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet
Description
The SST39VF6401B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF6401B writes (Program or Erase) with a 2.7-3.6V power supply. This devices conforms to JEDEC standard pinouts for x16 memories and is command set compatible with Flash devices that support the AMD/Spansion command set, enabling customers to save time and resources in implementation. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: 100,000 Cycles (Typical)– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 32 KWord)for SST39VF6402B– Bottom Block-Protection (bottom 32 KWord)for SST39VF6401B Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Hardware Reset Pin (RST#) Security-ID Feature– SST: 128 bits; User: 128 bits Fast Read Access Time:– 70 ns– 90 ns Latched Address and Data Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical) Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pin Assignments– Software command sequence compatibility- Address format is 11 bits, A10-A0- Block-Erase 6th Bus Write Cycle is 30H- Sector-Erase 6th Bus Write Cycle is 50H Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (8mm x 10mm) All non-Pb (lead-free) devices are RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64Mb 2.7-3.6V Parallel Flash - en549548 - Microchip Technology, Inc.
Chandler, AZ, United States
64Mb 2.7-3.6V Parallel Flash
en549548
64Mb 2.7-3.6V Parallel Flash en549548
The SST39VF6401B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF6401B writes (Program or Erase) with a 2.7-3.6V power supply. This devices conforms to JEDEC standard pinouts for x16 memories and is command set compatible with Flash devices that support the AMD/Spansion command set, enabling customers to save time and resources in implementation. Additional Features Organized as 4M x16 Single Voltage Read and Write Operations– 2.7-3.6V Superior Reliability– Endurance: 100,000 Cycles (Typical)– Greater than 100 years Data Retention Low Power Consumption (typical values at 5 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical) Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 32 KWord)for SST39VF6402B– Bottom Block-Protection (bottom 32 KWord)for SST39VF6401B Sector-Erase Capability– Uniform 2 KWord sectors Block-Erase Capability– Uniform 32 KWord blocks Chip-Erase Capability Erase-Suspend/Erase- Resume Capabilities Hardware Reset Pin (RST#) Security-ID Feature– SST: 128 bits; User: 128 bits Fast Read Access Time:– 70 ns– 90 ns Latched Address and Data Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical) Automatic Write Timing– Internal VPP Generation End-of-Write Detection– Toggle Bits– Data# Polling CMOS I/O Compatibility JEDEC Standard– Flash EEPROM Pin Assignments– Software command sequence compatibility- Address format is 11 bits, A10-A0- Block-Erase 6th Bus Write Cycle is 30H- Sector-Erase 6th Bus Write Cycle is 50H Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (8mm x 10mm) All non-Pb (lead-free) devices are RoHS compliant

The SST39VF6401B device is a 4M x16, CMOS Multi-Purpose Flash Plus (MPF+) manufactured with SST proprietary, high performance CMOS SuperFlash technology. The split-gate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. The SST39VF6401B writes (Program or Erase) with a 2.7-3.6V power supply. This devices conforms to JEDEC standard pinouts for x16 memories and is command set compatible with Flash devices that support the AMD/Spansion command set, enabling customers to save time and resources in implementation.

Additional Features

  • Organized as 4M x16
  • Single Voltage Read and Write Operations– 2.7-3.6V
  • Superior Reliability– Endurance: 100,000 Cycles (Typical)– Greater than 100 years Data Retention
  • Low Power Consumption (typical values at 5 MHz)– Active Current: 9 mA (typical)– Standby Current: 3 µA (typical)– Auto Low Power Mode: 3 µA (typical)
  • Hardware Block-Protection/WP# Input Pin– Top Block-Protection (top 32 KWord)for SST39VF6402B– Bottom Block-Protection (bottom 32 KWord)for SST39VF6401B
  • Sector-Erase Capability– Uniform 2 KWord sectors
  • Block-Erase Capability– Uniform 32 KWord blocks
  • Chip-Erase Capability
  • Erase-Suspend/Erase-Resume Capabilities
  • Hardware Reset Pin (RST#)
  • Security-ID Feature– SST: 128 bits; User: 128 bits
  • Fast Read Access Time:– 70 ns– 90 ns
  • Latched Address and Data
  • Fast Erase and Word-Program:– Sector-Erase Time: 18 ms (typical)– Block-Erase Time: 18 ms (typical)– Chip-Erase Time: 40 ms (typical)– Word-Program Time: 7 µs (typical)
  • Automatic Write Timing– Internal VPP Generation
  • End-of-Write Detection– Toggle Bits– Data# Polling
  • CMOS I/O Compatibility
  • JEDEC Standard– Flash EEPROM Pin Assignments– Software command sequence compatibility- Address format is 11 bits, A10-A0- Block-Erase 6th Bus Write Cycle is 30H- Sector-Erase 6th Bus Write Cycle is 50H
  • Packages Available– 48-lead TSOP (12mm x 20mm)– 48-ball TFBGA (8mm x 10mm)
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en549548
Product Name 64Mb 2.7-3.6V Parallel Flash
Memory Category Flash
Data Rate 0 MHz
Access Time 70 ns
Endurance 100000 Write/Erase Cycles
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details